GasLab K30 10% CO2 Sensor SE-0118

Description
The K30 10% (100,000 ppm) carbon dioxide sensor module is a maintenance-free transmitter module intended to monitor high levels of CO2 found in storage tanks or biological applications. It is an accurate, low-cost solution for OEMs products like CO2 safety alarms or leak detectors. Features Built on tested K30 Sensor platform Simple to install, pre-calibrated and ready-to-use Proven reliability, low cost maintenance free in normal applications flexible analog and digital outputs Optional tube cap adapter for sampling sensor applications Models SE-0118 K30 10% Sensor Only - for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor. CM-0049 Development Kit - Easy to use, simply plug the K-30 10% sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide levels, to configure the sensor or for data logging. CO2 Measurement: non-dispersive infrared (NDIR) Measurement Range: 0-10% CO2 Rate of Measurement: every 0.5Hz (2x/sec.) Response Time Diffusion: 20 seconds Response Time Sample Draw: ~2 seconds @ .5 l/min tube gas flow Accuracy: ± 300 ppm ± 3 % of measured value (up to 3% CO2) Warm-up Time: < 1 minute Outputs: 2 analog, 2 digital Scalable Analog voltage outputs Analog output pre-set to 3% - up to 10% available upon request Each digital output has threshold and hysteresis Programmable Range: 0-100,000 ppm (custom configuration available) Sensor Life Expectancy: > 15 years Maintenance Interval: no maintenance required Self-Diagnostics: complete function check of the sensor module Conformance with Standards Emission: EN61000-6-3:2001 Immunity: EN61000-6-2:2001 RoHS directive 2002/95/EG Electrical / Mechanical Dimensions: 51 × 57 × 14 mm (Length x Width x approximate Height) Power Input: 4.5-14 VDC, stabilized to within 10% (external protection circuits required) Current Consumption: 40 mA average, < 300mA peak Sampling Method: Diffusion (sampling kit optional) Warranty 90 days. See GasLab Terms & Conditions.
Datasheet
Description
The K30 10% (100,000 ppm) carbon dioxide sensor module is a maintenance-free transmitter module intended to monitor high levels of CO2 found in storage tanks or biological applications. It is an accurate, low-cost solution for OEMs products like CO2 safety alarms or leak detectors. Features Built on tested K30 Sensor platform Simple to install, pre-calibrated and ready-to-use Proven reliability, low cost maintenance free in normal applications flexible analog and digital outputs Optional tube cap adapter for sampling sensor applications Models SE-0118 K30 10% Sensor Only - for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor. CM-0049 Development Kit - Easy to use, simply plug the K-30 10% sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide levels, to configure the sensor or for data logging. CO2 Measurement: non-dispersive infrared (NDIR) Measurement Range: 0-10% CO2 Rate of Measurement: every 0.5Hz (2x/sec.) Response Time Diffusion: 20 seconds Response Time Sample Draw: ~2 seconds @ .5 l/min tube gas flow Accuracy: ± 300 ppm ± 3 % of measured value (up to 3% CO2) Warm-up Time: < 1 minute Outputs: 2 analog, 2 digital Scalable Analog voltage outputs Analog output pre-set to 3% - up to 10% available upon request Each digital output has threshold and hysteresis Programmable Range: 0-100,000 ppm (custom configuration available) Sensor Life Expectancy: > 15 years Maintenance Interval: no maintenance required Self-Diagnostics: complete function check of the sensor module Conformance with Standards Emission: EN61000-6-3:2001 Immunity: EN61000-6-2:2001 RoHS directive 2002/95/EG Electrical / Mechanical Dimensions: 51 × 57 × 14 mm (Length x Width x approximate Height) Power Input: 4.5-14 VDC, stabilized to within 10% (external protection circuits required) Current Consumption: 40 mA average, < 300mA peak Sampling Method: Diffusion (sampling kit optional) Warranty 90 days. See GasLab Terms & Conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
K30 10% CO2 Sensor - SE-0118 - GasLab
Ormond Beach, FL, United States
K30 10% CO2 Sensor
SE-0118
K30 10% CO2 Sensor SE-0118
The K30 10% (100,000 ppm) carbon dioxide sensor module is a maintenance-free transmitter module intended to monitor high levels of CO2 found in storage tanks or biological applications. It is an accurate, low-cost solution for OEMs products like CO2 safety alarms or leak detectors. Features Built on tested K30 Sensor platform Simple to install, pre-calibrated and ready-to-use Proven reliability, low cost maintenance free in normal applications flexible analog and digital outputs Optional tube cap adapter for sampling sensor applications Models SE-0118 K30 10% Sensor Only - for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor. CM-0049 Development Kit - Easy to use, simply plug the K-30 10% sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide levels, to configure the sensor or for data logging. CO2 Measurement: non-dispersive infrared (NDIR) Measurement Range: 0-10% CO2 Rate of Measurement: every 0.5Hz (2x/sec.) Response Time Diffusion: 20 seconds Response Time Sample Draw: ~2 seconds @ .5 l/min tube gas flow Accuracy: ± 300 ppm ± 3 % of measured value (up to 3% CO2) Warm-up Time: < 1 minute Outputs: 2 analog, 2 digital Scalable Analog voltage outputs Analog output pre-set to 3% - up to 10% available upon request Each digital output has threshold and hysteresis Programmable Range: 0-100,000 ppm (custom configuration available) Sensor Life Expectancy: > 15 years Maintenance Interval: no maintenance required Self-Diagnostics: complete function check of the sensor module Conformance with Standards Emission: EN61000-6-3:2001 Immunity: EN61000-6-2:2001 RoHS directive 2002/95/EG Electrical / Mechanical Dimensions: 51 × 57 × 14 mm (Length x Width x approximate Height) Power Input: 4.5-14 VDC, stabilized to within 10% (external protection circuits required) Current Consumption: 40 mA average, < 300mA peak Sampling Method: Diffusion (sampling kit optional) Warranty 90 days. See GasLab Terms & Conditions.

The K30 10% (100,000 ppm) carbon dioxide sensor module is a maintenance-free transmitter module intended to monitor high levels of CO2 found in storage tanks or biological applications. It is an accurate, low-cost solution for OEMs products like CO2 safety alarms or leak detectors.

Features

  • Built on tested K30 Sensor platform
  • Simple to install, pre-calibrated and ready-to-use
  • Proven reliability, low cost
  • maintenance free in normal applications
  • flexible analog and digital outputs
  • Optional tube cap adapter for sampling sensor applications

Models

SE-0118 K30 10% Sensor Only - for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor.

CM-0049 Development Kit - Easy to use, simply plug the K-30 10% sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide levels, to configure the sensor or for data logging.


  • CO2 Measurement: non-dispersive infrared (NDIR)
  • Measurement Range: 0-10% CO2
  • Rate of Measurement: every 0.5Hz (2x/sec.)
  • Response Time Diffusion: 20 seconds
  • Response Time Sample Draw: ~2 seconds @ .5 l/min tube gas flow
  • Accuracy: ± 300 ppm ± 3 % of measured value (up to 3% CO2)
  • Warm-up Time: < 1 minute
  • Outputs: 2 analog, 2 digital
  • Scalable Analog voltage outputs
  • Analog output pre-set to 3% - up to 10% available upon request
  • Each digital output has threshold and hysteresis
  • Programmable Range: 0-100,000 ppm (custom configuration available)
  • Sensor Life Expectancy: > 15 years
  • Maintenance Interval: no maintenance required
  • Self-Diagnostics: complete function check of the sensor module

Conformance with Standards

  • Emission: EN61000-6-3:2001
  • Immunity: EN61000-6-2:2001
  • RoHS directive 2002/95/EG

Electrical / Mechanical

  • Dimensions: 51 × 57 × 14 mm (Length x Width x approximate Height)
  • Power Input: 4.5-14 VDC, stabilized to within 10% (external protection circuits required)
  • Current Consumption: 40 mA average, < 300mA peak
  • Sampling Method: Diffusion (sampling kit optional)

Warranty

  • 90 days. See GasLab Terms & Conditions.
Supplier's Site Datasheet

Technical Specifications

  GasLab
Product Category Gas Sensors
Product Number SE-0118
Product Name K30 10% CO2 Sensor
Sensor Technology Infrared
Unlock Full Specs
to access all available technical data

Similar Products

Advance Optima Series Continuous Gas Analyzer - EL3060 - ABB Measurement & Analytics
Specs
Sensor Technology Infrared; PID
Measurement Type %Volume; Trace
Gas Types NH3; (0-30/500 ppm); CO2; (0-5/50 ppm); CO; (0-10/50 ppm); Hydrocarbons; (0-50/100/200/250/500 ppm); Methane (CH4) / Natural Gas; (0-50/100 ppm); NO; (0-75/150 ppm); NxOx; (0-20/50 ppm); SO2; (0-25/100 ppm); SF6; (0-1900/2000 ppm); Water Vapor; (0-500/1000 ppm)
View Details
Gas Sensors - 1921-OXY-LC-485-ND - DigiKey
Specs
Operating Temperature -22 to 158 F (-30 to 70 C)
View Details