GasLab OXY-Flex Oxygen Analyser OXY-FLEX-1-H

Description
The Oxy-Flex Oxygen Analyzer is suitable for measuring oxygen levels in closed systems such as ventilation pipes and boiler exhaust flues. It can measure the oxygen concentration in air or gas mixtures with temperatures of -100 to 400⁰C. The oxygen sensor element is mounted in the tip of the stainless steel probe and is protected by a stainless steel cap. The IP65 waterproof die-cast aluminium housing accommodates the electronics and provides the interface for the customer to connect to. Features Zirconium dioxide technology provides long-life and low maintenance Configurable outputs: 4-20mA and 0-10Vdc or RS232 Select output measuring ranges; 0-25% O2 or 0-100% O2 Can be calibrated in fresh air or in any known O2 concentration Housed in a sealed die-cast aluminium housing Works at temperatures from -100 to 400⁰C For customers who need a 220mm probe or a narrower temperature range, different models of the OXY-Flex are available by special order. See the Sensor & Interface Selection Guide page 3-7. Specifications Oxygen range (analogue output): 0.1-25% Oxygen, or 0.1-100% O2 Oxygen range (RS232 output): 0.1 and 100% Accuracy after calibration: 1% O2 Repeatability after calibration: 0.5% O2 Analogue 4-20mA: 0.01mA Analogue 0-10Vdc: 0.01V Digital RS232: 0.01% O2 Response Time: < 15 seconds Warm Up Time (prior to sensor operation): 60 seconds Supply voltage: 24VDC ± 10% Supply current: 500mA max. at 24VDC Digital Output: RS232 Housing temperature limits: -10°C to +85°C Gas temperature limits (probe tip): -100°C to +400°C Probe Length: 400mm (~15.75") Warranty 90 days - See GasLab Terms and Conditions.
Description
The Oxy-Flex Oxygen Analyzer is suitable for measuring oxygen levels in closed systems such as ventilation pipes and boiler exhaust flues. It can measure the oxygen concentration in air or gas mixtures with temperatures of -100 to 400⁰C. The oxygen sensor element is mounted in the tip of the stainless steel probe and is protected by a stainless steel cap. The IP65 waterproof die-cast aluminium housing accommodates the electronics and provides the interface for the customer to connect to. Features Zirconium dioxide technology provides long-life and low maintenance Configurable outputs: 4-20mA and 0-10Vdc or RS232 Select output measuring ranges; 0-25% O2 or 0-100% O2 Can be calibrated in fresh air or in any known O2 concentration Housed in a sealed die-cast aluminium housing Works at temperatures from -100 to 400⁰C For customers who need a 220mm probe or a narrower temperature range, different models of the OXY-Flex are available by special order. See the Sensor & Interface Selection Guide page 3-7. Specifications Oxygen range (analogue output): 0.1-25% Oxygen, or 0.1-100% O2 Oxygen range (RS232 output): 0.1 and 100% Accuracy after calibration: 1% O2 Repeatability after calibration: 0.5% O2 Analogue 4-20mA: 0.01mA Analogue 0-10Vdc: 0.01V Digital RS232: 0.01% O2 Response Time: < 15 seconds Warm Up Time (prior to sensor operation): 60 seconds Supply voltage: 24VDC ± 10% Supply current: 500mA max. at 24VDC Digital Output: RS232 Housing temperature limits: -10°C to +85°C Gas temperature limits (probe tip): -100°C to +400°C Probe Length: 400mm (~15.75") Warranty 90 days - See GasLab Terms and Conditions.

Suppliers

Company
Product
Description
Supplier Links
OXY-Flex Oxygen Analyser - OXY-FLEX-1-H - GasLab
Ormond Beach, FL, United States
OXY-Flex Oxygen Analyser
OXY-FLEX-1-H
OXY-Flex Oxygen Analyser OXY-FLEX-1-H
The Oxy-Flex Oxygen Analyzer is suitable for measuring oxygen levels in closed systems such as ventilation pipes and boiler exhaust flues. It can measure the oxygen concentration in air or gas mixtures with temperatures of -100 to 400⁰C. The oxygen sensor element is mounted in the tip of the stainless steel probe and is protected by a stainless steel cap. The IP65 waterproof die-cast aluminium housing accommodates the electronics and provides the interface for the customer to connect to. Features Zirconium dioxide technology provides long-life and low maintenance Configurable outputs: 4-20mA and 0-10Vdc or RS232 Select output measuring ranges; 0-25% O2 or 0-100% O2 Can be calibrated in fresh air or in any known O2 concentration Housed in a sealed die-cast aluminium housing Works at temperatures from -100 to 400⁰C For customers who need a 220mm probe or a narrower temperature range, different models of the OXY-Flex are available by special order. See the Sensor & Interface Selection Guide page 3-7. Specifications Oxygen range (analogue output): 0.1-25% Oxygen, or 0.1-100% O2 Oxygen range (RS232 output): 0.1 and 100% Accuracy after calibration: 1% O2 Repeatability after calibration: 0.5% O2 Analogue 4-20mA: 0.01mA Analogue 0-10Vdc: 0.01V Digital RS232: 0.01% O2 Response Time: < 15 seconds Warm Up Time (prior to sensor operation): 60 seconds Supply voltage: 24VDC ± 10% Supply current: 500mA max. at 24VDC Digital Output: RS232 Housing temperature limits: -10°C to +85°C Gas temperature limits (probe tip): -100°C to +400°C Probe Length: 400mm (~15.75") Warranty 90 days - See GasLab Terms and Conditions.

The Oxy-Flex Oxygen Analyzer is suitable for measuring oxygen levels in closed systems such as ventilation pipes and boiler exhaust flues. It can measure the oxygen concentration in air or gas mixtures with temperatures of -100 to 400⁰C.

The oxygen sensor element is mounted in the tip of the stainless steel probe and is protected by a stainless steel cap. The IP65 waterproof die-cast aluminium housing accommodates the electronics and provides the interface for the customer to connect to.

Features

  • Zirconium dioxide technology provides long-life and low maintenance
  • Configurable outputs: 4-20mA and 0-10Vdc or RS232
  • Select output measuring ranges; 0-25% O2 or 0-100% O2
  • Can be calibrated in fresh air or in any known O2 concentration
  • Housed in a sealed die-cast aluminium housing
  • Works at temperatures from -100 to 400⁰C

For customers who need a 220mm probe or a narrower temperature range, different models of the OXY-Flex are available by special order. See the Sensor & Interface Selection Guide page 3-7.


Specifications

  • Oxygen range (analogue output): 0.1-25% Oxygen, or 0.1-100% O2
  • Oxygen range (RS232 output): 0.1 and 100%
  • Accuracy after calibration: 1% O2
  • Repeatability after calibration: 0.5% O2
  • Analogue 4-20mA: 0.01mA
  • Analogue 0-10Vdc: 0.01V
  • Digital RS232: 0.01% O2
  • Response Time: < 15 seconds
  • Warm Up Time (prior to sensor operation): 60 seconds
  • Supply voltage: 24VDC ± 10%
  • Supply current: 500mA max. at 24VDC
  • Digital Output: RS232
  • Housing temperature limits: -10°C to +85°C
  • Gas temperature limits (probe tip): -100°C to +400°C
  • Probe Length: 400mm (~15.75")

Warranty

  • 90 days - See GasLab Terms and Conditions.
Supplier's Site

Technical Specifications

  GasLab
Product Category Gas Instruments
Product Number OXY-FLEX-1-H
Product Name OXY-Flex Oxygen Analyser
Gas Types O2
Unlock Full Specs
to access all available technical data

Similar Products

Paramagnetic Gas Analyzer -  - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Application Confined Space Entry
Gas Types NO; NO2
Mounting Type Fixed
View Details
Flue Gas Oxygen Analyzer - WDG 1200 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details
Toxic Gas/Oxygen Transmitter - EC-Gold - Arjay Engineering
Specs
Measurement Type %Volume; Trace
Application Ambient Air Monitoring
Gas Types Toxic; Combustible; NH3; (0-100ppm); CO; (0-500ppm); Cl2; (0-10ppm); Refrigerants; H2S; (0-100ppm); NO2; (0-20ppm); O2; (0-30%)
View Details
Multi Sensor Aspirated Based Monitoring System - Model SA-4XES - Safeguard Analytics
Specs
Measurement Type %LEL or %LFL; %Volume; Trace; Leakage
Application Personal Exposure Monitoring; Confined Space Entry; Continuous Emissions Monitoring; Ambient Air Monitoring
Gas Types Toxic; Combustible; (Oxygen Deficiency, VOCs, Refrigerants)
View Details