GasLab MPS Flammable Gas Sensor MPS003-S40309-EX

Description
The Nevada Nano MPS™ Molecular Property Spectrometer Flammable Gas Sensor provides real-time 0-100% LEL measurement of 14 different combustible gases - including hydrogen. Using its patented TrueLEL™ technology, no other sensor can accurately report 0-100% LEL across 14 different gases with one factory calibration and no field calibration. The MPS Flammable Gas sensor doesn’t drift, decay, or poison and requires no maintenance over its lifetime. With its data-rich reporting capabilities, the MPS will instantly let you know if a fault exists - and why. The MPS Flammable Gas sensors' accuracy is enhanced by integrated, real-time measurements and built-in compensation for temperature, pressure, and humidity. The MPS Flammable Gas sensor is intrinsically safe, certified, and stable. Sensor readings are output on a UART digital bus providing advanced gas classification or 0.4-2V analog output models are available for easy integration and improved performance into existing designs. Features Accurate LEL measurements for single gas exposures as well as multi-gas mixtures, including hydrogen No calibration required No poisoning, zero drift Self reporting if not detecting gas Low power, long life for lower cost of ownership Dust, vibration, humidity resistance built-in Built-in real-time temperature, pressure and %RH compensation Reduced costly and nuisance false alarms Global approvals including ATEX, FM and more Models MPS003-S40309-EX - Analog Output, Auto Start, 3-Pin, S4 Footprint MPS003-S40501-EX - Serial UART Only, 5-Pin, S4 Footprint MPS003-S40505-EX - Serial UART + Analog Output, 5-Pin, S4 Footprint MPS003-S40509-EX - Serial UART + Analog Output, Auto Start, 5-Pin, S4 Footprint MPS999-S40000-99 - USB Evaluation Kit and software. Works with all S4 footprint (cylindrical) MPS sensors. Sensor not included. Specifications Gas Type: Flammables Sensing Method: MPS™ Molecular Property Spectrometer Measurement Ranges: 0-100% LEL Accuracy: -40° to 75°C, 0-100% RH, and 80 to 120 kPa Measurement Rate: 2s Resolution: 0.1% LEL Response Time (T90): < 20 seconds Calibration Interval: No calibration required Warm-Up Time: 20s Operating Temperature Range: -40° to 75°C Humidity: 0-100% RH Pressure: 80 to 120 kPa R/H and Temp Available?: Y / Y ELECTRICAL Voltage Input: 3.3 - 5.0 ±5% VDC Max Current: 8.9 - 5.0-21.0 Operating Range OUTPUTS Communication: UART Analog: Programmable Analog out - optional Logic Level: 3.3V Digital: Y Digital Input/Output: 3 or 5 pin DIMENSIONS Dimensions: 16.6 mm (H) x 20.0 mm (L) Weight: 8.0 , 0.5 grams Body Material: Ultem PEI LIFESPAN Sensor Life Expectancy: > 5 years Warranty 2 Years. See GasLab Terms and Conditions.
Datasheet
Description
The Nevada Nano MPS™ Molecular Property Spectrometer Flammable Gas Sensor provides real-time 0-100% LEL measurement of 14 different combustible gases - including hydrogen. Using its patented TrueLEL™ technology, no other sensor can accurately report 0-100% LEL across 14 different gases with one factory calibration and no field calibration. The MPS Flammable Gas sensor doesn’t drift, decay, or poison and requires no maintenance over its lifetime. With its data-rich reporting capabilities, the MPS will instantly let you know if a fault exists - and why. The MPS Flammable Gas sensors' accuracy is enhanced by integrated, real-time measurements and built-in compensation for temperature, pressure, and humidity. The MPS Flammable Gas sensor is intrinsically safe, certified, and stable. Sensor readings are output on a UART digital bus providing advanced gas classification or 0.4-2V analog output models are available for easy integration and improved performance into existing designs. Features Accurate LEL measurements for single gas exposures as well as multi-gas mixtures, including hydrogen No calibration required No poisoning, zero drift Self reporting if not detecting gas Low power, long life for lower cost of ownership Dust, vibration, humidity resistance built-in Built-in real-time temperature, pressure and %RH compensation Reduced costly and nuisance false alarms Global approvals including ATEX, FM and more Models MPS003-S40309-EX - Analog Output, Auto Start, 3-Pin, S4 Footprint MPS003-S40501-EX - Serial UART Only, 5-Pin, S4 Footprint MPS003-S40505-EX - Serial UART + Analog Output, 5-Pin, S4 Footprint MPS003-S40509-EX - Serial UART + Analog Output, Auto Start, 5-Pin, S4 Footprint MPS999-S40000-99 - USB Evaluation Kit and software. Works with all S4 footprint (cylindrical) MPS sensors. Sensor not included. Specifications Gas Type: Flammables Sensing Method: MPS™ Molecular Property Spectrometer Measurement Ranges: 0-100% LEL Accuracy: -40° to 75°C, 0-100% RH, and 80 to 120 kPa Measurement Rate: 2s Resolution: 0.1% LEL Response Time (T90): < 20 seconds Calibration Interval: No calibration required Warm-Up Time: 20s Operating Temperature Range: -40° to 75°C Humidity: 0-100% RH Pressure: 80 to 120 kPa R/H and Temp Available?: Y / Y ELECTRICAL Voltage Input: 3.3 - 5.0 ±5% VDC Max Current: 8.9 - 5.0-21.0 Operating Range OUTPUTS Communication: UART Analog: Programmable Analog out - optional Logic Level: 3.3V Digital: Y Digital Input/Output: 3 or 5 pin DIMENSIONS Dimensions: 16.6 mm (H) x 20.0 mm (L) Weight: 8.0 , 0.5 grams Body Material: Ultem PEI LIFESPAN Sensor Life Expectancy: > 5 years Warranty 2 Years. See GasLab Terms and Conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MPS Flammable Gas Sensor - MPS003-S40309-EX - GasLab
Ormond Beach, FL, United States
MPS Flammable Gas Sensor
MPS003-S40309-EX
MPS Flammable Gas Sensor MPS003-S40309-EX
The Nevada Nano MPS™ Molecular Property Spectrometer Flammable Gas Sensor provides real-time 0-100% LEL measurement of 14 different combustible gases - including hydrogen. Using its patented TrueLEL™ technology, no other sensor can accurately report 0-100% LEL across 14 different gases with one factory calibration and no field calibration. The MPS Flammable Gas sensor doesn’t drift, decay, or poison and requires no maintenance over its lifetime. With its data-rich reporting capabilities, the MPS will instantly let you know if a fault exists - and why. The MPS Flammable Gas sensors' accuracy is enhanced by integrated, real-time measurements and built-in compensation for temperature, pressure, and humidity. The MPS Flammable Gas sensor is intrinsically safe, certified, and stable. Sensor readings are output on a UART digital bus providing advanced gas classification or 0.4-2V analog output models are available for easy integration and improved performance into existing designs. Features Accurate LEL measurements for single gas exposures as well as multi-gas mixtures, including hydrogen No calibration required No poisoning, zero drift Self reporting if not detecting gas Low power, long life for lower cost of ownership Dust, vibration, humidity resistance built-in Built-in real-time temperature, pressure and %RH compensation Reduced costly and nuisance false alarms Global approvals including ATEX, FM and more Models MPS003-S40309-EX - Analog Output, Auto Start, 3-Pin, S4 Footprint MPS003-S40501-EX - Serial UART Only, 5-Pin, S4 Footprint MPS003-S40505-EX - Serial UART + Analog Output, 5-Pin, S4 Footprint MPS003-S40509-EX - Serial UART + Analog Output, Auto Start, 5-Pin, S4 Footprint MPS999-S40000-99 - USB Evaluation Kit and software. Works with all S4 footprint (cylindrical) MPS sensors. Sensor not included. Specifications Gas Type: Flammables Sensing Method: MPS™ Molecular Property Spectrometer Measurement Ranges: 0-100% LEL Accuracy: -40° to 75°C, 0-100% RH, and 80 to 120 kPa Measurement Rate: 2s Resolution: 0.1% LEL Response Time (T90): < 20 seconds Calibration Interval: No calibration required Warm-Up Time: 20s Operating Temperature Range: -40° to 75°C Humidity: 0-100% RH Pressure: 80 to 120 kPa R/H and Temp Available?: Y / Y ELECTRICAL Voltage Input: 3.3 - 5.0 ±5% VDC Max Current: 8.9 - 5.0-21.0 Operating Range OUTPUTS Communication: UART Analog: Programmable Analog out - optional Logic Level: 3.3V Digital: Y Digital Input/Output: 3 or 5 pin DIMENSIONS Dimensions: 16.6 mm (H) x 20.0 mm (L) Weight: 8.0 , 0.5 grams Body Material: Ultem PEI LIFESPAN Sensor Life Expectancy: > 5 years Warranty 2 Years. See GasLab Terms and Conditions.

The Nevada Nano MPS™ Molecular Property Spectrometer Flammable Gas Sensor provides real-time 0-100% LEL measurement of 14 different combustible gases - including hydrogen.

Using its patented TrueLEL™ technology, no other sensor can accurately report 0-100% LEL across 14 different gases with one factory calibration and no field calibration. The MPS Flammable Gas sensor doesn’t drift, decay, or poison and requires no maintenance over its lifetime. With its data-rich reporting capabilities, the MPS will instantly let you know if a fault exists - and why.

The MPS Flammable Gas sensors' accuracy is enhanced by integrated, real-time measurements and built-in compensation for temperature, pressure, and humidity.

The MPS Flammable Gas sensor is intrinsically safe, certified, and stable. Sensor readings are output on a UART digital bus providing advanced gas classification or 0.4-2V analog output models are available for easy integration and improved performance into existing designs.

Features

  • Accurate LEL measurements for single gas exposures as well as multi-gas mixtures, including hydrogen
  • No calibration required
  • No poisoning, zero drift
  • Self reporting if not detecting gas
  • Low power, long life for lower cost of ownership
  • Dust, vibration, humidity resistance built-in
  • Built-in real-time temperature, pressure and %RH compensation
  • Reduced costly and nuisance false alarms
  • Global approvals including ATEX, FM and more

Models

  • MPS003-S40309-EX - Analog Output, Auto Start, 3-Pin, S4 Footprint
  • MPS003-S40501-EX - Serial UART Only, 5-Pin, S4 Footprint
  • MPS003-S40505-EX - Serial UART + Analog Output, 5-Pin, S4 Footprint
  • MPS003-S40509-EX - Serial UART + Analog Output, Auto Start, 5-Pin, S4 Footprint
  • MPS999-S40000-99 - USB Evaluation Kit and software. Works with all S4 footprint (cylindrical) MPS sensors. Sensor not included.

Specifications

  • Gas Type: Flammables
  • Sensing Method: MPS™ Molecular Property Spectrometer
  • Measurement Ranges: 0-100% LEL
  • Accuracy: -40° to 75°C, 0-100% RH, and 80 to 120 kPa
  • Measurement Rate: 2s
  • Resolution: 0.1% LEL
  • Response Time (T90): < 20 seconds
  • Calibration Interval: No calibration required
  • Warm-Up Time: 20s
  • Operating Temperature Range: -40° to 75°C
  • Humidity: 0-100% RH
  • Pressure: 80 to 120 kPa
  • R/H and Temp Available?: Y / Y

ELECTRICAL

  • Voltage Input: 3.3 - 5.0 ±5% VDC
  • Max Current: 8.9 - 5.0-21.0 Operating Range

OUTPUTS

  • Communication: UART
  • Analog: Programmable Analog out - optional
  • Logic Level: 3.3V
  • Digital: Y
  • Digital Input/Output: 3 or 5 pin

DIMENSIONS

  • Dimensions: 16.6 mm (H) x 20.0 mm (L)
  • Weight: 8.0 , 0.5 grams
  • Body Material: Ultem PEI

LIFESPAN

  • Sensor Life Expectancy: > 5 years

Warranty

  • 2 Years. See GasLab Terms and Conditions.
Supplier's Site Datasheet
MPS Flammable Gas Sensor - MPS003-S40309-EX - GasLab
Ormond Beach, FL, United States
MPS Flammable Gas Sensor
MPS003-S40309-EX
MPS Flammable Gas Sensor MPS003-S40309-EX
The Nevada Nano MPS™ Molecular Property Spectrometer Flammable Gas Sensor provides real-time 0-100% LEL measurement of 14 different combustible gases - including hydrogen. Using its patented TrueLEL™ technology, no other sensor can accurately report 0-100% LEL across 14 different gases with one factory calibration and no field calibration. The MPS Flammable Gas sensor doesn’t drift, decay, or poison and requires no maintenance over its lifetime. With its data-rich reporting capabilities, the MPS will instantly let you know if a sensor fault exists - and why. Unlike pellistor or other low-cost hydrogen only sensors, when measuring hydrogen the MPS is not cross-sensitive to other flammable gases. This lowers total cost by not requiring a sensor for each gas, and results in fewer false positives and increased measurement confidence. The MPS Flammable Gas sensors' accuracy is enhanced by integrated, real-time measurements and built-in compensation for temperature, pressure, and humidity. The MPS Flammable Gas sensor is intrinsically safe, certified, and stable. Sensor readings are output on a UART digital bus providing advanced gas classification or 0.4-2V analog output models that measure total flammable gas LEL for easy integration and improved performance in existing products. Features Accurate LEL measurements for single gas exposures as well as multi-gas mixtures, including hydrogen No calibration required No poisoning, zero drift Self reporting if not detecting gas Low power, long life for lower cost of ownership Dust, vibration, humidity resistance built-in Built-in real-time temperature, pressure and %RH compensation Reduced costly and nuisance false alarms Global approvals including ATEX, FM and more Models MPS003-S40309-EX - Analog Output, Auto Start, 3-Pin, S4 Footprint MPS003-S40501-EX - Serial UART Only, 5-Pin, S4 Footprint MPS003-S40505-EX - Serial UART + Analog Output, 5-Pin, S4 Footprint MPS003-S40509-EX - Serial UART + Analog Output, Auto Start, 5-Pin, S4 Footprint MPS999-S40000-99 - USB Evaluation Kit and software. Works with all S4 footprint (cylindrical) MPS sensors. Sensor not included. Specifications Gas Type: Flammables Sensing Method: MPS™ Molecular Property Spectrometer Measurement Ranges: 0-100% LEL Accuracy: -40° to 75°C, 0-100% RH, and 80 to 120 kPa Measurement Rate: 2s Resolution: 0.1% LEL Response Time (T90): < 20 seconds Calibration Interval: No calibration required Warm-Up Time: 20s Operating Temperature Range: -40° to 75°C Humidity: 0-100% RH Pressure: 80 to 120 kPa R/H and Temp Available?: Y / Y ELECTRICAL Voltage Input: 3.3 - 5.0 ±5% VDC Max Current: 8.9 - 5.0-21.0 Operating Range OUTPUTS Communication: UART Analog: Programmable Analog out - optional Logic Level: 3.3V Digital: Y Digital Input/Output: 3 or 5 pin DIMENSIONS Dimensions: 16.6 mm (H) x 20.0 mm (L) Weight: 8.0 , 0.5 grams Body Material: Ultem PEI LIFESPAN Sensor Life Expectancy: > 5 years Warranty 2 Years. See GasLab Terms and Conditions.

The Nevada Nano MPS™ Molecular Property Spectrometer Flammable Gas Sensor provides real-time 0-100% LEL measurement of 14 different combustible gases - including hydrogen.

Using its patented TrueLEL™ technology, no other sensor can accurately report 0-100% LEL across 14 different gases with one factory calibration and no field calibration. The MPS Flammable Gas sensor doesn’t drift, decay, or poison and requires no maintenance over its lifetime. With its data-rich reporting capabilities, the MPS will instantly let you know if a sensor fault exists - and why.

Unlike pellistor or other low-cost hydrogen only sensors, when measuring hydrogen the MPS is not cross-sensitive to other flammable gases. This lowers total cost by not requiring a sensor for each gas, and results in fewer false positives and increased measurement confidence.

The MPS Flammable Gas sensors' accuracy is enhanced by integrated, real-time measurements and built-in compensation for temperature, pressure, and humidity.

The MPS Flammable Gas sensor is intrinsically safe, certified, and stable. Sensor readings are output on a UART digital bus providing advanced gas classification or 0.4-2V analog output models that measure total flammable gas LEL for easy integration and improved performance in existing products.

Features

  • Accurate LEL measurements for single gas exposures as well as multi-gas mixtures, including hydrogen
  • No calibration required
  • No poisoning, zero drift
  • Self reporting if not detecting gas
  • Low power, long life for lower cost of ownership
  • Dust, vibration, humidity resistance built-in
  • Built-in real-time temperature, pressure and %RH compensation
  • Reduced costly and nuisance false alarms
  • Global approvals including ATEX, FM and more

Models

  • MPS003-S40309-EX - Analog Output, Auto Start, 3-Pin, S4 Footprint
  • MPS003-S40501-EX - Serial UART Only, 5-Pin, S4 Footprint
  • MPS003-S40505-EX - Serial UART + Analog Output, 5-Pin, S4 Footprint
  • MPS003-S40509-EX - Serial UART + Analog Output, Auto Start, 5-Pin, S4 Footprint
  • MPS999-S40000-99 - USB Evaluation Kit and software. Works with all S4 footprint (cylindrical) MPS sensors. Sensor not included.

Specifications

  • Gas Type: Flammables
  • Sensing Method: MPS™ Molecular Property Spectrometer
  • Measurement Ranges: 0-100% LEL
  • Accuracy: -40° to 75°C, 0-100% RH, and 80 to 120 kPa
  • Measurement Rate: 2s
  • Resolution: 0.1% LEL
  • Response Time (T90): < 20 seconds
  • Calibration Interval: No calibration required
  • Warm-Up Time: 20s
  • Operating Temperature Range: -40° to 75°C
  • Humidity: 0-100% RH
  • Pressure: 80 to 120 kPa
  • R/H and Temp Available?: Y / Y

ELECTRICAL

  • Voltage Input: 3.3 - 5.0 ±5% VDC
  • Max Current: 8.9 - 5.0-21.0 Operating Range

OUTPUTS

  • Communication: UART
  • Analog: Programmable Analog out - optional
  • Logic Level: 3.3V
  • Digital: Y
  • Digital Input/Output: 3 or 5 pin

DIMENSIONS

  • Dimensions: 16.6 mm (H) x 20.0 mm (L)
  • Weight: 8.0 , 0.5 grams
  • Body Material: Ultem PEI

LIFESPAN

  • Sensor Life Expectancy: > 5 years

Warranty

  • 2 Years. See GasLab Terms and Conditions.
Supplier's Site Datasheet

Technical Specifications

  GasLab GasLab
Product Category Gas Sensors Gas Sensors
Product Number MPS003-S40309-EX MPS003-S40309-EX
Product Name MPS Flammable Gas Sensor MPS Flammable Gas Sensor
Sensor Technology Molecular Property Spectrometer
Measurement Type %LEL or %LFL
Gas Types Combustible; H2; (0-100% LEL); (Gas Type: Flammables; 0-100% LEL) Combustible; (0-100% LEL)
Electrical Outputs Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Open Path Infrared Gas Detector - IR5500 - MSA Safety
Specs
Sensor Technology Infrared
Measurement Type %LEL or %LFL; %Volume; Trace
Gas Types Hydrocarbons; (0 to 2000 ppm, 0 to 1 LE); Methane (CH4) / Natural Gas; (0 to 5000 ppm, 0 to 5 LEL)
View Details
GPR-12-333 - PPM Oxygen Sensor -  - Analytical Industries Inc.
Analytical Industries Inc.
Specs
Sensor Technology Electrochemical; Echem
Gas Types O2; (0-10,000 ppm O2)
Electrical Outputs Current
View Details
Combustion Gas Oxygen Analyzer - Endura AZ30 Series - ABB Measurement & Analytics
Specs
Electrical Outputs Current
Features Hazardous Environment
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
FGD14 – Safe Area Gas Detectors for Toxic Gases -  - Dynament
Specs
Sensor Technology NDIR Infrared or Electrochemical
Gas Types Toxic; CO2; CO; Cl2; H2S; O2; SO2
Operating Temperature 14 to 104 F (-10 to 40 C)
View Details