SST Sensing Ltd. LuminOx Evaluation Interface Board

Description
Details The interface delivers three simultaneous outputs: RS232 (standard serial voltage levels) RS485 (Modbus RTU) for multi-sensor communication on a shared bus 0–5V analog output for basic oxygen measurement Operating temperature range: 0°C to +50°C Compatible with LuminOx 0–25% O₂ and 0–300 mbar ppO₂ sensor variants Developed and manufactured by SST, the LuminOx range consists of factory-calibrated oxygen sensors that measure ambient oxygen using fluorescence quenching technology. The LOX-EVB Evaluation Interface Board enables straightforward testing of LuminOx sensors. It provides three simultaneous outputs: RS232 (serial voltage levels) RS485 (Modbus RTU) for multi-sensor communication 0–5V analog output for basic oxygen measurements The LOX-EVB converts the LuminOx’s TTL-level RS232 output into standard industrial formats and automatically detects whether the connected sensor is a ppO₂ or O₂% variant.
Request a Quote Datasheet
Description
Details The interface delivers three simultaneous outputs: RS232 (standard serial voltage levels) RS485 (Modbus RTU) for multi-sensor communication on a shared bus 0–5V analog output for basic oxygen measurement Operating temperature range: 0°C to +50°C Compatible with LuminOx 0–25% O₂ and 0–300 mbar ppO₂ sensor variants Developed and manufactured by SST, the LuminOx range consists of factory-calibrated oxygen sensors that measure ambient oxygen using fluorescence quenching technology. The LOX-EVB Evaluation Interface Board enables straightforward testing of LuminOx sensors. It provides three simultaneous outputs: RS232 (serial voltage levels) RS485 (Modbus RTU) for multi-sensor communication 0–5V analog output for basic oxygen measurements The LOX-EVB converts the LuminOx’s TTL-level RS232 output into standard industrial formats and automatically detects whether the connected sensor is a ppO₂ or O₂% variant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LuminOx Evaluation Interface Board -  - SST Sensing Ltd.
Coatbridge, United Kingdom
LuminOx Evaluation Interface Board
LuminOx Evaluation Interface Board
Details The interface delivers three simultaneous outputs: RS232 (standard serial voltage levels) RS485 (Modbus RTU) for multi-sensor communication on a shared bus 0–5V analog output for basic oxygen measurement Operating temperature range: 0°C to +50°C Compatible with LuminOx 0–25% O₂ and 0–300 mbar ppO₂ sensor variants Developed and manufactured by SST, the LuminOx range consists of factory-calibrated oxygen sensors that measure ambient oxygen using fluorescence quenching technology. The LOX-EVB Evaluation Interface Board enables straightforward testing of LuminOx sensors. It provides three simultaneous outputs: RS232 (serial voltage levels) RS485 (Modbus RTU) for multi-sensor communication 0–5V analog output for basic oxygen measurements The LOX-EVB converts the LuminOx’s TTL-level RS232 output into standard industrial formats and automatically detects whether the connected sensor is a ppO₂ or O₂% variant.

Details

  • The interface delivers three simultaneous outputs:
    RS232 (standard serial voltage levels)
    RS485 (Modbus RTU) for multi-sensor communication on a shared bus
    0–5V analog output for basic oxygen measurement
  • Operating temperature range: 0°C to +50°C
  • Compatible with LuminOx 0–25% O₂ and 0–300 mbar ppO₂ sensor variants

Developed and manufactured by SST, the LuminOx range consists of factory-calibrated oxygen sensors that measure ambient oxygen using fluorescence quenching technology.
The LOX-EVB Evaluation Interface Board enables straightforward testing of LuminOx sensors. It provides three simultaneous outputs:
RS232 (serial voltage levels)
RS485 (Modbus RTU) for multi-sensor communication
0–5V analog output for basic oxygen measurements
The LOX-EVB converts the LuminOx’s TTL-level RS232 output into standard industrial formats and automatically detects whether the connected sensor is a ppO₂ or O₂% variant.

Supplier's Site Datasheet

Technical Specifications

  SST Sensing Ltd.
Product Category Gas Sensors
Product Name LuminOx Evaluation Interface Board
Electrical Outputs Voltage
Unlock Full Specs
to access all available technical data

Similar Products

CozIR-A Ambient Air -  - SST Sensing Ltd.
SST Sensing Ltd.
Specs
Gas Types CO2
Operating Humidity 0 to 95 %
View Details
OXY-LC Interface Board -  - SST Sensing Ltd.
Specs
Gas Types O2
View Details
Gas Sensors - 1921-O2S-T6-SH-H-ND - DigiKey
Specs
Operating Temperature -148 to 482 F (-100 to 250 C)
View Details