GasLab Cubic SJH-5 Methane Sensor CU-SJH-5

Description
The Cubic SJH-5 Infrared Methane Gas Sensor detects 0-5% levels of flammable hydrocarbon methane gases in ambient environments. Features Measures 0 to 5% methane by volume Full range linearized and digital signal output Shock-resistant, long-life NDIR sensor Reference channel for self-compensation Build-in temperature and humility compensation to ensure accuracy High humidity alert mechanism, reliable fail-safe operation Auto zero-calibration mechanism available Fast response, no moving parts, high stability, anti-corrosion Meet the explosion-proof level Ex ia IIC T4 Ga, certification No. GYB19.1789 Life expectancy > 10 Years Applications Mine, metallurgy, oil & gas LNG gas leakage alarming Gas concentration meter Organic solvent Liquefied gas station Fuel gas transport Models: CU-SJH-5 CH Sensor - Infrared methane gas sensor only. CU-SJH-5-DK Sensor Development kit. - CU-SJH-5 Sensor on PCB with Serial UART to USB cable, makes it simple to read, graph or data log methane levels using our free GasLab® software. Specifications Measuring Gas: Methane Sensing Method: NDIR Measurement Ranges: 0-5% Accuracy: Range 0-1%Vol: ±0.06%. Range > 1%vol:±6% Measurement Resolution: 0.1% Warm up Time < 10s Maximum Response time (T90): < 25s Zero Repeatability: ±0.01%Vol. Full Scale Repeatability: ±0.03%Vol. Zero Drift: ±0.01%Vol./month Operating Temperature Range: -40° ~ 70°C Storage Temperature Range: -40° ~ 85°C Working Humidity: 0-95%RH (non-condensing) Working Voltage: 3.3-6VDC Working Current: 55~60mA Output Serial: UART-TTL (2.5-3.3v), 9,600, 8,N,1 Output Analog Voltage: 0.4V-2V Dimensions: 0.79 x 0.75 in. (20x19mm) Body Material: Stainless steel Weight: 18g Lifespan: > 10 years Output footprint: 5 pins Ex-proof Level: Ex ia IIC T4 Ga GYB19.1789 Warranty 90 Days. See GasLab Terms and Conditions.
Description
The Cubic SJH-5 Infrared Methane Gas Sensor detects 0-5% levels of flammable hydrocarbon methane gases in ambient environments. Features Measures 0 to 5% methane by volume Full range linearized and digital signal output Shock-resistant, long-life NDIR sensor Reference channel for self-compensation Build-in temperature and humility compensation to ensure accuracy High humidity alert mechanism, reliable fail-safe operation Auto zero-calibration mechanism available Fast response, no moving parts, high stability, anti-corrosion Meet the explosion-proof level Ex ia IIC T4 Ga, certification No. GYB19.1789 Life expectancy > 10 Years Applications Mine, metallurgy, oil & gas LNG gas leakage alarming Gas concentration meter Organic solvent Liquefied gas station Fuel gas transport Models: CU-SJH-5 CH Sensor - Infrared methane gas sensor only. CU-SJH-5-DK Sensor Development kit. - CU-SJH-5 Sensor on PCB with Serial UART to USB cable, makes it simple to read, graph or data log methane levels using our free GasLab® software. Specifications Measuring Gas: Methane Sensing Method: NDIR Measurement Ranges: 0-5% Accuracy: Range 0-1%Vol: ±0.06%. Range > 1%vol:±6% Measurement Resolution: 0.1% Warm up Time < 10s Maximum Response time (T90): < 25s Zero Repeatability: ±0.01%Vol. Full Scale Repeatability: ±0.03%Vol. Zero Drift: ±0.01%Vol./month Operating Temperature Range: -40° ~ 70°C Storage Temperature Range: -40° ~ 85°C Working Humidity: 0-95%RH (non-condensing) Working Voltage: 3.3-6VDC Working Current: 55~60mA Output Serial: UART-TTL (2.5-3.3v), 9,600, 8,N,1 Output Analog Voltage: 0.4V-2V Dimensions: 0.79 x 0.75 in. (20x19mm) Body Material: Stainless steel Weight: 18g Lifespan: > 10 years Output footprint: 5 pins Ex-proof Level: Ex ia IIC T4 Ga GYB19.1789 Warranty 90 Days. See GasLab Terms and Conditions.

Suppliers

Company
Product
Description
Supplier Links
Cubic SJH-5 Methane Sensor - CU-SJH-5 - GasLab
Ormond Beach, FL, United States
Cubic SJH-5 Methane Sensor
CU-SJH-5
Cubic SJH-5 Methane Sensor CU-SJH-5
The Cubic SJH-5 Infrared Methane Gas Sensor detects 0-5% levels of flammable hydrocarbon methane gases in ambient environments. Features Measures 0 to 5% methane by volume Full range linearized and digital signal output Shock-resistant, long-life NDIR sensor Reference channel for self-compensation Build-in temperature and humility compensation to ensure accuracy High humidity alert mechanism, reliable fail-safe operation Auto zero-calibration mechanism available Fast response, no moving parts, high stability, anti-corrosion Meet the explosion-proof level Ex ia IIC T4 Ga, certification No. GYB19.1789 Life expectancy > 10 Years Applications Mine, metallurgy, oil & gas LNG gas leakage alarming Gas concentration meter Organic solvent Liquefied gas station Fuel gas transport Models: CU-SJH-5 CH Sensor - Infrared methane gas sensor only. CU-SJH-5-DK Sensor Development kit. - CU-SJH-5 Sensor on PCB with Serial UART to USB cable, makes it simple to read, graph or data log methane levels using our free GasLab® software. Specifications Measuring Gas: Methane Sensing Method: NDIR Measurement Ranges: 0-5% Accuracy: Range 0-1%Vol: ±0.06%. Range > 1%vol:±6% Measurement Resolution: 0.1% Warm up Time < 10s Maximum Response time (T90): < 25s Zero Repeatability: ±0.01%Vol. Full Scale Repeatability: ±0.03%Vol. Zero Drift: ±0.01%Vol./month Operating Temperature Range: -40° ~ 70°C Storage Temperature Range: -40° ~ 85°C Working Humidity: 0-95%RH (non-condensing) Working Voltage: 3.3-6VDC Working Current: 55~60mA Output Serial: UART-TTL (2.5-3.3v), 9,600, 8,N,1 Output Analog Voltage: 0.4V-2V Dimensions: 0.79 x 0.75 in. (20x19mm) Body Material: Stainless steel Weight: 18g Lifespan: > 10 years Output footprint: 5 pins Ex-proof Level: Ex ia IIC T4 Ga GYB19.1789 Warranty 90 Days. See GasLab Terms and Conditions.

The Cubic SJH-5 Infrared Methane Gas Sensor detects 0-5% levels of flammable hydrocarbon methane gases in ambient environments.

Features

  • Measures 0 to 5% methane by volume
  • Full range linearized and digital signal output
  • Shock-resistant, long-life NDIR sensor
  • Reference channel for self-compensation
  • Build-in temperature and humility compensation to ensure accuracy
  • High humidity alert mechanism, reliable fail-safe operation
  • Auto zero-calibration mechanism available
  • Fast response, no moving parts, high stability, anti-corrosion
  • Meet the explosion-proof level Ex ia IIC T4 Ga, certification No. GYB19.1789
  • Life expectancy > 10 Years

Applications

  • Mine, metallurgy, oil & gas
  • LNG gas leakage alarming
  • Gas concentration meter
  • Organic solvent
  • Liquefied gas station
  • Fuel gas transport

Models:

CU-SJH-5 CH Sensor - Infrared methane gas sensor only.

CU-SJH-5-DK Sensor Development kit. - CU-SJH-5 Sensor on PCB with Serial UART to USB cable, makes it simple to read, graph or data log methane levels using our free GasLab® software.


Specifications

  • Measuring Gas: Methane
  • Sensing Method: NDIR
  • Measurement Ranges: 0-5%
  • Accuracy: Range 0-1%Vol: ±0.06%. Range > 1%vol:±6%
  • Measurement Resolution: 0.1%
  • Warm up Time < 10s
  • Maximum Response time (T90): < 25s
  • Zero Repeatability: ±0.01%Vol.
  • Full Scale Repeatability: ±0.03%Vol.
  • Zero Drift: ±0.01%Vol./month
  • Operating Temperature Range: -40° ~ 70°C
  • Storage Temperature Range: -40° ~ 85°C
  • Working Humidity: 0-95%RH (non-condensing)
  • Working Voltage: 3.3-6VDC
  • Working Current: 55~60mA
  • Output Serial: UART-TTL (2.5-3.3v), 9,600, 8,N,1
  • Output Analog Voltage: 0.4V-2V
  • Dimensions: 0.79 x 0.75 in. (20x19mm)
  • Body Material: Stainless steel
  • Weight: 18g
  • Lifespan: > 10 years
  • Output footprint: 5 pins
  • Ex-proof Level: Ex ia IIC T4 Ga GYB19.1789

Warranty

  • 90 Days. See GasLab Terms and Conditions.
Supplier's Site

Technical Specifications

  GasLab
Product Category Gas Sensors
Product Number CU-SJH-5
Product Name Cubic SJH-5 Methane Sensor
Sensor Technology Infrared
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - chlorine - 159001950 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Gas Types Cl2; (0.05-5 ppm); (Dissolved Oxygen: 0-20 mg/L)
View Details
Two-Channel or a One-Channel Compensated Thin-Film Thermopile, TO-8 package - DR46 - Dexter Research Center, Inc.
Specs
Sensor Technology Semiconductor
Electrical Outputs Voltage
Features Temperature
View Details
Quad Channel Pyroelectric Detector - PYROMID LRM-244 - InfraTec GmbH
Specs
Sensor Technology Infrared
Electrical Outputs Current
Number of Gases Monitored Single
View Details
Advance Optima Series Continuous Gas Analyzer - EL3000 - ABB Measurement & Analytics
Specs
Sensor Technology Electrochemical; Flame Ionization Detector; PID
Measurement Type %Volume; Trace
Gas Types CO2; (0-100 ppm); CO; (0-100 ppm); Methane (CH4) / Natural Gas; (0-100 ppm); NO; (0-150 ppm); NxOx; (0-100 ppm); SO2; (0-100 ppm)
View Details