GasLab Cubic SJH-5 Methane Sensor CU-1000

Description
The CU-1000 Cubic SJH-5 Infrared Methane Gas Sensor detects 0-5% levels of flammable hydrocarbon methane gases in ambient environments. Features Measures 0 to 5% methane Useful for safety and alarms Long-life infrared sensor Precise measurement and stable performance ATEX rated for combustible environments Serial UART and analog voltage outputs Life expectancy > 5 Years The sensor can be reliable for the detection of refrigerants such as R32 as well as other hydrocarbons like propane. It can also be used for environmental monitoring, gas drainage, chemical, algae, petroleum, metallurgy, oil depots, liquefied gas stations, paint, gas transmission, and other combustible gas applications.. Models: CU-1000 CH Sensor Infrared methane gas sensor only. CU-1001 Sensor Development kit. CU-1000 Sensor on PCB with Serial UART to USB cable, makes it simple to read, graph or data log methane levels using our free GasLab® software. Specifications Measuring Gas: Methane Sensing Method: NDIR Measurement Ranges: 0-5% Measurement Resolution: 100ppm Rate of Measurement: 1 reading ~ 1 sec Response Time T90: < 25s Zero Drift: 1% measurement per month Sensitivity repeat-ability: 0~5%vol: 0.1% (68° F) Operating Temperature Range: -40° ~ 70°C Sensor Life Expectancy: > 5 years Dimensions: 0.79 x 0.75 in. (20x19mm) Power Requirements: 3.5-6VDC Output Analog Voltage: 0.4V-2VDC Serial UART Output: 9,600, 8,N,1 Warm-up: 30s Output footprint: 5 pins Warranty 90 Days. See GasLab Terms and Conditions.
Datasheet
Description
The CU-1000 Cubic SJH-5 Infrared Methane Gas Sensor detects 0-5% levels of flammable hydrocarbon methane gases in ambient environments. Features Measures 0 to 5% methane Useful for safety and alarms Long-life infrared sensor Precise measurement and stable performance ATEX rated for combustible environments Serial UART and analog voltage outputs Life expectancy > 5 Years The sensor can be reliable for the detection of refrigerants such as R32 as well as other hydrocarbons like propane. It can also be used for environmental monitoring, gas drainage, chemical, algae, petroleum, metallurgy, oil depots, liquefied gas stations, paint, gas transmission, and other combustible gas applications.. Models: CU-1000 CH Sensor Infrared methane gas sensor only. CU-1001 Sensor Development kit. CU-1000 Sensor on PCB with Serial UART to USB cable, makes it simple to read, graph or data log methane levels using our free GasLab® software. Specifications Measuring Gas: Methane Sensing Method: NDIR Measurement Ranges: 0-5% Measurement Resolution: 100ppm Rate of Measurement: 1 reading ~ 1 sec Response Time T90: < 25s Zero Drift: 1% measurement per month Sensitivity repeat-ability: 0~5%vol: 0.1% (68° F) Operating Temperature Range: -40° ~ 70°C Sensor Life Expectancy: > 5 years Dimensions: 0.79 x 0.75 in. (20x19mm) Power Requirements: 3.5-6VDC Output Analog Voltage: 0.4V-2VDC Serial UART Output: 9,600, 8,N,1 Warm-up: 30s Output footprint: 5 pins Warranty 90 Days. See GasLab Terms and Conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cubic SJH-5 Methane Sensor - CU-1000 - GasLab
Ormond Beach, FL, United States
Cubic SJH-5 Methane Sensor
CU-1000
Cubic SJH-5 Methane Sensor CU-1000
The CU-1000 Cubic SJH-5 Infrared Methane Gas Sensor detects 0-5% levels of flammable hydrocarbon methane gases in ambient environments. Features Measures 0 to 5% methane Useful for safety and alarms Long-life infrared sensor Precise measurement and stable performance ATEX rated for combustible environments Serial UART and analog voltage outputs Life expectancy > 5 Years The sensor can be reliable for the detection of refrigerants such as R32 as well as other hydrocarbons like propane. It can also be used for environmental monitoring, gas drainage, chemical, algae, petroleum, metallurgy, oil depots, liquefied gas stations, paint, gas transmission, and other combustible gas applications.. Models: CU-1000 CH Sensor Infrared methane gas sensor only. CU-1001 Sensor Development kit. CU-1000 Sensor on PCB with Serial UART to USB cable, makes it simple to read, graph or data log methane levels using our free GasLab® software. Specifications Measuring Gas: Methane Sensing Method: NDIR Measurement Ranges: 0-5% Measurement Resolution: 100ppm Rate of Measurement: 1 reading ~ 1 sec Response Time T90: < 25s Zero Drift: 1% measurement per month Sensitivity repeat-ability: 0~5%vol: 0.1% (68° F) Operating Temperature Range: -40° ~ 70°C Sensor Life Expectancy: > 5 years Dimensions: 0.79 x 0.75 in. (20x19mm) Power Requirements: 3.5-6VDC Output Analog Voltage: 0.4V-2VDC Serial UART Output: 9,600, 8,N,1 Warm-up: 30s Output footprint: 5 pins Warranty 90 Days. See GasLab Terms and Conditions.

The CU-1000 Cubic SJH-5 Infrared Methane Gas Sensor detects 0-5% levels of flammable hydrocarbon methane gases in ambient environments.

Features

  • Measures 0 to 5% methane
  • Useful for safety and alarms
  • Long-life infrared sensor
  • Precise measurement and stable performance
  • ATEX rated for combustible environments
  • Serial UART and analog voltage outputs
  • Life expectancy > 5 Years

The sensor can be reliable for the detection of refrigerants such as R32 as well as other hydrocarbons like propane. It can also be used for environmental monitoring, gas drainage, chemical, algae, petroleum, metallurgy, oil depots, liquefied gas stations, paint, gas transmission, and other combustible gas applications..

Models:

CU-1000 CH Sensor Infrared methane gas sensor only.

CU-1001 Sensor Development kit. CU-1000 Sensor on PCB with Serial UART to USB cable, makes it simple to read, graph or data log methane levels using our free GasLab® software.


Specifications

  • Measuring Gas: Methane
  • Sensing Method: NDIR
  • Measurement Ranges: 0-5%
  • Measurement Resolution: 100ppm
  • Rate of Measurement: 1 reading ~ 1 sec
  • Response Time T90: < 25s
  • Zero Drift: 1% measurement per month
  • Sensitivity repeat-ability: 0~5%vol: 0.1% (68° F)
  • Operating Temperature Range: -40° ~ 70°C
  • Sensor Life Expectancy: > 5 years
  • Dimensions: 0.79 x 0.75 in. (20x19mm)
  • Power Requirements: 3.5-6VDC
  • Output Analog Voltage: 0.4V-2VDC
  • Serial UART Output: 9,600, 8,N,1
  • Warm-up: 30s
  • Output footprint: 5 pins

Warranty

  • 90 Days. See GasLab Terms and Conditions.
Supplier's Site Datasheet

Technical Specifications

  GasLab
Product Category Gas Sensors
Product Number CU-1000
Product Name Cubic SJH-5 Methane Sensor
Sensor Technology Infrared;

NDIR

Unlock Full Specs
to access all available technical data

Similar Products

Advance Optima Series Continuous Gas Analyzer - AO2000 - ABB Measurement & Analytics
Specs
Sensor Technology Electrochemical; Flame Ionization Detector
Measurement Type Trace
Gas Types CO2; (0-5/50 ppm); CO; (0-10/50 ppm); Hydrocarbons; (0-50/100/200/250/500 ppm); Methane (CH4) / Natural Gas; (0-50/100 ppm); NO; (0-75 ppm); NxOx; (0-20/50 ppm); SO2; (0-25/100 ppm); SF6; (0-1900/2000 ppm); Water Vapor; (0-500/1000 ppm)
View Details
Gas Sensors - 6436-AX-R32-LFL-AMA-ND - DigiKey
Specs
Electrical Outputs Current
Operating Temperature -40 to 167 F (-40 to 75 C)
View Details
LuminOx -  - SST Sensing Ltd.
SST Sensing Ltd.
Specs
Gas Types O2; (0—25% O2)
Electrical Outputs Voltage
Operating Temperature -22 to 140 F (-30 to 60 C)
View Details