SST Sensing Ltd. LuminOx

Description
Details Engineered for full immersion into the gas sample stream Minimal cross-sensitivity to other gases Fully RoHS & REACH compliant Operates reliably in both vacuum conditions and high oxygen concentrations Direct interface with microcontrollers, including Arduino and Raspberry Pi Outputs include oxygen concentration (%), partial pressure O₂ (ppO₂), temperature, and barometric pressure Typical response time (T90) under 30 seconds Solid-state, non-depleting luminescence sensing technology Fast turnaround available for sample units Test software provided for evaluation and integration Access to SST’s in-house engineering support for application and validation guidanceSensor board sold separately Manufactured by SST, the LuminOx series comprises factory-calibrated optical oxygen sensors that employ a luminescence-based technique to accurately measure gaseous oxygen levels with high efficiency. The standard LuminOx sensor is designed for full immersion in the gas sample, providing reliable performance across a wide range of conditions—from vacuum to elevated oxygen concentrations. Its engineered design minimizes cross-sensitivity to other gases, making it well-suited for mixed or fluctuating gas environments. Each sensor integrates SST’s patented luminescence quenching technology, delivering extended operational life without the degradation common to galvanic or electrochemical alternatives. The non-depleting measurement principle ensures sustained accuracy with low power requirements. Built-in temperature and barometric pressure compensation allows the sensor to output corrected readings directly, streamlining system integration via a UART interface—no external signal conditioning needed. LuminOx sensors are solid-state and free from hazardous substances such as lead and liquid electrolytes, meeting RoHS and REACH compliance. With fast availability and dedicated technical support, LuminOx provides a reliable and adaptable solution for precise oxygen sensing across diverse applications.
Request a Quote Datasheet
Description
Details Engineered for full immersion into the gas sample stream Minimal cross-sensitivity to other gases Fully RoHS & REACH compliant Operates reliably in both vacuum conditions and high oxygen concentrations Direct interface with microcontrollers, including Arduino and Raspberry Pi Outputs include oxygen concentration (%), partial pressure O₂ (ppO₂), temperature, and barometric pressure Typical response time (T90) under 30 seconds Solid-state, non-depleting luminescence sensing technology Fast turnaround available for sample units Test software provided for evaluation and integration Access to SST’s in-house engineering support for application and validation guidanceSensor board sold separately Manufactured by SST, the LuminOx series comprises factory-calibrated optical oxygen sensors that employ a luminescence-based technique to accurately measure gaseous oxygen levels with high efficiency. The standard LuminOx sensor is designed for full immersion in the gas sample, providing reliable performance across a wide range of conditions—from vacuum to elevated oxygen concentrations. Its engineered design minimizes cross-sensitivity to other gases, making it well-suited for mixed or fluctuating gas environments. Each sensor integrates SST’s patented luminescence quenching technology, delivering extended operational life without the degradation common to galvanic or electrochemical alternatives. The non-depleting measurement principle ensures sustained accuracy with low power requirements. Built-in temperature and barometric pressure compensation allows the sensor to output corrected readings directly, streamlining system integration via a UART interface—no external signal conditioning needed. LuminOx sensors are solid-state and free from hazardous substances such as lead and liquid electrolytes, meeting RoHS and REACH compliance. With fast availability and dedicated technical support, LuminOx provides a reliable and adaptable solution for precise oxygen sensing across diverse applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LuminOx -  - SST Sensing Ltd.
Coatbridge, United Kingdom
LuminOx
LuminOx
Details Engineered for full immersion into the gas sample stream Minimal cross-sensitivity to other gases Fully RoHS & REACH compliant Operates reliably in both vacuum conditions and high oxygen concentrations Direct interface with microcontrollers, including Arduino and Raspberry Pi Outputs include oxygen concentration (%), partial pressure O₂ (ppO₂), temperature, and barometric pressure Typical response time (T90) under 30 seconds Solid-state, non-depleting luminescence sensing technology Fast turnaround available for sample units Test software provided for evaluation and integration Access to SST’s in-house engineering support for application and validation guidanceSensor board sold separately Manufactured by SST, the LuminOx series comprises factory-calibrated optical oxygen sensors that employ a luminescence-based technique to accurately measure gaseous oxygen levels with high efficiency. The standard LuminOx sensor is designed for full immersion in the gas sample, providing reliable performance across a wide range of conditions—from vacuum to elevated oxygen concentrations. Its engineered design minimizes cross-sensitivity to other gases, making it well-suited for mixed or fluctuating gas environments. Each sensor integrates SST’s patented luminescence quenching technology, delivering extended operational life without the degradation common to galvanic or electrochemical alternatives. The non-depleting measurement principle ensures sustained accuracy with low power requirements. Built-in temperature and barometric pressure compensation allows the sensor to output corrected readings directly, streamlining system integration via a UART interface—no external signal conditioning needed. LuminOx sensors are solid-state and free from hazardous substances such as lead and liquid electrolytes, meeting RoHS and REACH compliance. With fast availability and dedicated technical support, LuminOx provides a reliable and adaptable solution for precise oxygen sensing across diverse applications.

Details

  • Engineered for full immersion into the gas sample stream
  • Minimal cross-sensitivity to other gases
  • Fully RoHS & REACH compliant
  • Operates reliably in both vacuum conditions and high oxygen concentrations
  • Direct interface with microcontrollers, including Arduino and Raspberry Pi
  • Outputs include oxygen concentration (%), partial pressure O₂ (ppO₂), temperature, and barometric pressure
  • Typical response time (T90) under 30 seconds
  • Solid-state, non-depleting luminescence sensing technology
  • Fast turnaround available for sample units
  • Test software provided for evaluation and integration
  • Access to SST’s in-house engineering support for application and validation guidanceSensor board sold separately

Manufactured by SST, the LuminOx series comprises factory-calibrated optical oxygen sensors that employ a luminescence-based technique to accurately measure gaseous oxygen levels with high efficiency. The standard LuminOx sensor is designed for full immersion in the gas sample, providing reliable performance across a wide range of conditions—from vacuum to elevated oxygen concentrations. Its engineered design minimizes cross-sensitivity to other gases, making it well-suited for mixed or fluctuating gas environments. Each sensor integrates SST’s patented luminescence quenching technology, delivering extended operational life without the degradation common to galvanic or electrochemical alternatives. The non-depleting measurement principle ensures sustained accuracy with low power requirements.
Built-in temperature and barometric pressure compensation allows the sensor to output corrected readings directly, streamlining system integration via a UART interface—no external signal conditioning needed. LuminOx sensors are solid-state and free from hazardous substances such as lead and liquid electrolytes, meeting RoHS and REACH compliance. With fast availability and dedicated technical support, LuminOx provides a reliable and adaptable solution for precise oxygen sensing across diverse applications.

Supplier's Site Datasheet

Technical Specifications

  SST Sensing Ltd.
Product Category Gas Sensors
Product Name LuminOx
Gas Types O2; (0—25% O2)
Unlock Full Specs
to access all available technical data

Similar Products

Gas Sensors - 1921-XZR200-B2-C2-D1-ND - DigiKey
Specs
Electrical Outputs Voltage
Operating Temperature 14 to 185 F (-10 to 85 C)
View Details
Gas Sensors - 1921-1038-ND - DigiKey
Specs
Gas Types O2
Electrical Outputs Current
Operating Temperature 14 to 185 F (-10 to 85 C)
View Details
LuminOx Flow-Through -  - SST Sensing Ltd.
SST Sensing Ltd.
Specs
Gas Types O2; (0—25% O2)
Electrical Outputs Voltage
Operating Temperature 50 to 113 F (10 to 45 C)
View Details
SprintIR-R -  - SST Sensing Ltd.
SST Sensing Ltd.
Specs
Gas Types CO2
Operating Humidity 0 to 95 %
View Details