GasLab Portable Carbon Monoxide Detector AZ-0016

Description
The dSense Portable Carbon Monoxide Detector is a personal safety alarm in hazardous environments like car parks, garages, ice rinks, or wherever carbon monoxide is generated or stored. The large LCD readout gives a quick overview of the current CO level. The 80 dB audible alarm calls for prompt attention when the short-term exposure safety (STEL) limit is exceeded. Features long battery life and large buttons for ease of use with gloves. The detector is easily calibrated at both 0ppm and 500ppm points with reference gas. Specifications Measures: Carbon monoxide in ppm Sensing method: Electrochemical Current Measurement CO Measurement range: 0~999 ppm CO Accuracy: ± 20% at 0-100ppm, ± 15% at 100-500ppm Alarm: Yes (80dB) Includes 3 AAA Batteries Soft Carrying Pouch Manual Warranty 1 year - See GasLab Terms and Conditions.
Datasheet
Description
The dSense Portable Carbon Monoxide Detector is a personal safety alarm in hazardous environments like car parks, garages, ice rinks, or wherever carbon monoxide is generated or stored. The large LCD readout gives a quick overview of the current CO level. The 80 dB audible alarm calls for prompt attention when the short-term exposure safety (STEL) limit is exceeded. Features long battery life and large buttons for ease of use with gloves. The detector is easily calibrated at both 0ppm and 500ppm points with reference gas. Specifications Measures: Carbon monoxide in ppm Sensing method: Electrochemical Current Measurement CO Measurement range: 0~999 ppm CO Accuracy: ± 20% at 0-100ppm, ± 15% at 100-500ppm Alarm: Yes (80dB) Includes 3 AAA Batteries Soft Carrying Pouch Manual Warranty 1 year - See GasLab Terms and Conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Carbon Monoxide Detector - AZ-0016 - GasLab
Ormond Beach, FL, United States
Portable Carbon Monoxide Detector
AZ-0016
Portable Carbon Monoxide Detector AZ-0016
The dSense Portable Carbon Monoxide Detector is a personal safety alarm in hazardous environments like car parks, garages, ice rinks, or wherever carbon monoxide is generated or stored. The large LCD readout gives a quick overview of the current CO level. The 80 dB audible alarm calls for prompt attention when the short-term exposure safety (STEL) limit is exceeded. Features long battery life and large buttons for ease of use with gloves. The detector is easily calibrated at both 0ppm and 500ppm points with reference gas. Specifications Measures: Carbon monoxide in ppm Sensing method: Electrochemical Current Measurement CO Measurement range: 0~999 ppm CO Accuracy: ± 20% at 0-100ppm, ± 15% at 100-500ppm Alarm: Yes (80dB) Includes 3 AAA Batteries Soft Carrying Pouch Manual Warranty 1 year - See GasLab Terms and Conditions.

The dSense Portable Carbon Monoxide Detector is a personal safety alarm in hazardous environments like car parks, garages, ice rinks, or wherever carbon monoxide is generated or stored.

The large LCD readout gives a quick overview of the current CO level. The 80 dB audible alarm calls for prompt attention when the short-term exposure safety (STEL) limit is exceeded.

Features long battery life and large buttons for ease of use with gloves. The detector is easily calibrated at both 0ppm and 500ppm points with reference gas.


Specifications

  • Measures: Carbon monoxide in ppm
  • Sensing method: Electrochemical Current Measurement
  • CO Measurement range: 0~999 ppm
  • CO Accuracy: ± 20% at 0-100ppm, ± 15% at 100-500ppm
  • Alarm: Yes (80dB)

Includes

  • 3 AAA Batteries
  • Soft Carrying Pouch
  • Manual

Warranty

  • 1 year - See GasLab Terms and Conditions.
Supplier's Site Datasheet

Technical Specifications

  GasLab
Product Category Gas Instruments
Product Number AZ-0016
Product Name Portable Carbon Monoxide Detector
Gas Types CO
Features Audible or Visual Alarms; Hazardous Environment
Instrument Type Detector
Unlock Full Specs
to access all available technical data

Similar Products

Flue Gas Oxygen Analyzer - WDG 1200 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details
Toxic Gas/Oxygen Transmitter - EC-Gold - Arjay Engineering
Specs
Measurement Type %Volume; Trace
Application Ambient Air Monitoring
Gas Types Toxic; Combustible; NH3; (0-100ppm); CO; (0-500ppm); Cl2; (0-10ppm); Refrigerants; H2S; (0-100ppm); NO2; (0-20ppm); O2; (0-30%)
View Details
Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Application Process Gas
Gas Types O2; (0-10 ppm to 0-50%)
View Details
HVAC Controller - Z-Gard® CXII - MSA Safety
Specs
Application Ambient Air Monitoring
Display Digital
Features Audible or Visual Alarms; Controller
View Details