- Trained on our vast library of engineering resources.

Advance Lifts, Inc. Double Long Heavy Duty Lift Table HDEWDL-16024

Description
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Long Heavy Duty Lift Table - HDEWDL-16024 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Double Long Heavy Duty Lift Table
HDEWDL-16024
Double Long Heavy Duty Lift Table HDEWDL-16024
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.

The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units.

SPECIAL FEATURES

  • These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life.
  • All of the controllers are Underwriter Laboratory listed assemblies.
  • These units are fully primed and finished with a baked enamel finish.
  • The cylinders are machine grade with clear plastic return lines.
  • All pressure hoses are double wire braid with JIC fittings.
  • The reservoirs are mild steel.
  • These units conform to all applicable ANSI codes.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number HDEWDL-16024
Product Name Double Long Heavy Duty Lift Table
Capacity 16000 lbs (7256 kg)
Lift Travel 24 inch (610 mm)
Width 42 to 66 inch (1067 to 1676 mm)
Length 98 to 122 inch (2489 to 3099 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Wide Lift Table - PDW-9646 - Advance Lifts, Inc.
Specs
Capacity 9600 lbs (4354 kg)
Lift Travel 46 inch (1168 mm)
Width 48 to 72 inch (1219 to 1829 mm)
View Details
Top Of Ground Dock Lift - 615712 - Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 15000 lbs (6803 kg)
Lift Travel 54 inch (1372 mm)
View Details
Double Wide Heavy Duty Lift Table - HDDW-19234 - Advance Lifts, Inc.
Specs
Capacity 19200 lbs (8707 kg)
Lift Travel 34 inch (864 mm)
Width 60 to 84 inch (1524 to 2134 mm)
View Details
Double Long Heavy Duty Lift Table - HDVWDL-24060 - Advance Lifts, Inc.
Specs
Capacity 24000 lbs (10884 kg)
Lift Travel 60 inch (1524 mm)
Width 54 to 78 inch (1372 to 1981 mm)
View Details