Advance Lifts, Inc. Recessed Dock Lift 4230

Description
These are our largest sized Disappearing Dock Lifts. They are sized to handle and mobile material handling equipment you may have. They also provide dock to ground access.
Request a Quote
Description
These are our largest sized Disappearing Dock Lifts. They are sized to handle and mobile material handling equipment you may have. They also provide dock to ground access.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Recessed Dock Lift - 4230 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Recessed Dock Lift
4230
Recessed Dock Lift 4230
These are our largest sized Disappearing Dock Lifts. They are sized to handle and mobile material handling equipment you may have. They also provide dock to ground access.

These are our largest sized Disappearing Dock Lifts. They are sized to handle and mobile material handling equipment you may have. They also provide dock to ground access.

Supplier's Site

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number 4230
Product Name Recessed Dock Lift
Features Handrails or Safety Rails
Capacity 15000 lbs (6803 kg)
Lift Travel 58 inch (1473 mm)
Width 84 inch (2134 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lift And Manual Turn Table - PM-5524 - Advance Lifts, Inc.
Specs
Features Rotating
Capacity 5500 lbs (2494 kg)
Lift Travel 24 inch (610 mm)
View Details
Recessed Dock Lift - 4360 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 18000 lbs (8163 kg)
Lift Travel 58 inch (1473 mm)
View Details
Lift & Tilt Combination Table - PT-35246-I - Advance Lifts, Inc.
Specs
Features Tilting
Capacity 3500 lbs (1587 kg)
Lift Travel 24 inch (610 mm)
View Details
Double Long Lift Table - PEWEDL-5036 - Advance Lifts, Inc.
Specs
Capacity 5000 lbs (2268 kg)
Lift Travel 36 inch (914 mm)
Width 36 to 60 inch (914 to 1524 mm)
View Details