The ATT-1524 is a pneumatic lift and tilt combination table designed for shop air operation without electricity, with a 1,500 lb capacity and 24 in of vertical travel. It has a lowered height of 15 in and a raised height of 39 in, supporting platform sizes from 30 x 48 in to 48 x 48 in. The unit features patented platform centering devices, sealed ball bearing wheels, chrome-plated 100,000 psi stressproof steel shafts, lifetime-lubricated pivot bearings, two shock absorbers, a pressure safety relief valve, and a safety orifice speed control. It is fully primed with a baked enamel finish, has a shipping weight of 850 lbs, and is certified to ISO 9001:2015. The tilt degree is 35.
These units are designed to operate on shop air with no need for electricity. Each model has been optimized for minimum weight and maximum value.
SPECIAL FEATURES
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Lifts |
| Product Number | ATT-1524 |
| Product Name | Lift & Tilt Combination Table |
| Features | Tilting |
| Capacity | 1500 lbs (680 kg) |
| Lift Travel | 24 inch (610 mm) |
| Width | 30 to 48 inch (762 to 1219 mm) |