The MSL2-648 is a multi-stage lift table designed for high-travel applications requiring shorter platform lengths. It has a lowered height of 13.5 in. and a raised height of 61.5 in., with a platform size range of 30 x 42 in. to 48 x 66 in. and a max end and side load capacity of 3,800 lbs. The baseframe size is 30 x 42 in., and it features a 2 HP internal motor, approx. 37 sec. raise time, and a shipping weight of 1,150 lbs. The unit includes patented Platform Centering Devices, UL-listed controllers, a baked enamel finish, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, mild steel reservoirs, and conforms to ANSI codes.
The MSL Series Lifts were designed for the higher travel applications that require shorter platform lengths than would be available with a single scissor design. The lighter capacity units are built with solid steel legs for more compact design and greater cost savings, while the higher capacity units are built with structural tubing legs for greater rigidity, lighter weight and optimum cost savings.
Features:
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Lifts |
| Product Number | MSL2-648 |
| Product Name | Multi Stage Lift Table |
| Capacity | 6000 lbs (2721 kg) |
| Lift Travel | 48 inch (1219 mm) |
| Width | 30 inch (762 mm) |
| Length | 42 inch (1067 mm) |