Gantner Instruments, Inc. High Isolation Module for Dynamic High Voltages Q.raxx XE A128

Description
Q.raxx XE is an new addition to the Q.series product family - the ideal 19” rackmount EtherCAT DAQ solution for applications that require high channel density and custom sensor terminations. Q.brixx XE DAQ systems can consist of an integrated EtherCAT bus coupler for communication and 10 measurement modules capable of up to 100 kHz sampling per channel with short cycle times and low jitter for accurate synchronization According 19 “-standard IEC Electromagnetic Compatibility according to EN61000-4 and EN55011 Connectable to Controller Q.station High density and flexibility with 13 modules in one system in any constellation FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Key Features 4 galvanically isolated input channels: Voltages, ranges ±40 V, ±120 V, ±400 V, ±1200 V Signal conditioning: 16 virtual channels, linearization, digital filter, average, scaling, min/max storage, RMS, arithmetic, alarm Fast high accuracy digitalization: 24 bit ADC, 100 kHz sample rate per channel Galvanic isolation: channel to channel to power supply and to interface isolation voltage 1200 VDC / 848 VACrms test voltage 5 kVDC over 1 minute Categories: 1000 V CAT II and 600 V CAT III
Datasheet
Description
Q.raxx XE is an new addition to the Q.series product family - the ideal 19” rackmount EtherCAT DAQ solution for applications that require high channel density and custom sensor terminations. Q.brixx XE DAQ systems can consist of an integrated EtherCAT bus coupler for communication and 10 measurement modules capable of up to 100 kHz sampling per channel with short cycle times and low jitter for accurate synchronization According 19 “-standard IEC Electromagnetic Compatibility according to EN61000-4 and EN55011 Connectable to Controller Q.station High density and flexibility with 13 modules in one system in any constellation FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Key Features 4 galvanically isolated input channels: Voltages, ranges ±40 V, ±120 V, ±400 V, ±1200 V Signal conditioning: 16 virtual channels, linearization, digital filter, average, scaling, min/max storage, RMS, arithmetic, alarm Fast high accuracy digitalization: 24 bit ADC, 100 kHz sample rate per channel Galvanic isolation: channel to channel to power supply and to interface isolation voltage 1200 VDC / 848 VACrms test voltage 5 kVDC over 1 minute Categories: 1000 V CAT II and 600 V CAT III
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Isolation Module for Dynamic High Voltages - Q.raxx XE A128 - Gantner Instruments, Inc.
San Diego, CA, United States
High Isolation Module for Dynamic High Voltages
Q.raxx XE A128
High Isolation Module for Dynamic High Voltages Q.raxx XE A128
Q.raxx XE is an new addition to the Q.series product family - the ideal 19” rackmount EtherCAT DAQ solution for applications that require high channel density and custom sensor terminations. Q.brixx XE DAQ systems can consist of an integrated EtherCAT bus coupler for communication and 10 measurement modules capable of up to 100 kHz sampling per channel with short cycle times and low jitter for accurate synchronization According 19 “-standard IEC Electromagnetic Compatibility according to EN61000-4 and EN55011 Connectable to Controller Q.station High density and flexibility with 13 modules in one system in any constellation FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Key Features 4 galvanically isolated input channels: Voltages, ranges ±40 V, ±120 V, ±400 V, ±1200 V Signal conditioning: 16 virtual channels, linearization, digital filter, average, scaling, min/max storage, RMS, arithmetic, alarm Fast high accuracy digitalization: 24 bit ADC, 100 kHz sample rate per channel Galvanic isolation: channel to channel to power supply and to interface isolation voltage 1200 VDC / 848 VACrms test voltage 5 kVDC over 1 minute Categories: 1000 V CAT II and 600 V CAT III

Q.raxx XE is an new addition to the Q.series product family - the ideal 19” rackmount EtherCAT DAQ solution for applications that require high channel density and custom sensor terminations. Q.brixx XE DAQ systems can consist of an integrated EtherCAT bus coupler for communication and 10 measurement modules capable of up to 100 kHz sampling per channel with short cycle times and low jitter for accurate synchronization

  • According 19 “-standard IEC
  • Electromagnetic Compatibility according to EN61000-4 and EN55011
  • Connectable to Controller Q.station
  • High density and flexibility with 13 modules in one system in any constellation
  • FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1)

Key Features

  • 4 galvanically isolated input channels: Voltages, ranges ±40 V, ±120 V, ±400 V, ±1200 V
  • Signal conditioning: 16 virtual channels, linearization, digital filter, average, scaling, min/max storage, RMS, arithmetic, alarm
  • Fast high accuracy digitalization: 24 bit ADC, 100 kHz sample rate per channel
  • Galvanic isolation: channel to channel to power supply and to interface isolation voltage 1200 VDC / 848 VACrms test voltage 5 kVDC over 1 minute
  • Categories: 1000 V CAT II and 600 V CAT III
Supplier's Site Datasheet

Technical Specifications

  Gantner Instruments, Inc.
Product Category Data Acquisition
Product Number Q.raxx XE A128
Product Name High Isolation Module for Dynamic High Voltages
Data Acquisition Input/Output Module
Form Factor DIN Rail
Host Connection RS232/422/485
Application General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

BK2000 | Lightbus Bus Coupler -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
8B45 Frequency Input Module - 8B45-06 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Excitation Voltage (optional feature)
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Data Acquisition (DAQ) - MI-8206 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
View Details