The 8B45-06 is a frequency input module that converts 0 Hz to 25 kHz TTL or zero-crossing signals to a 0 V to +5 V analog output. It provides 1500 Vrms isolation, ±0.05% accuracy, and ±0.02% linearity. The module accepts input signals with a minimum amplitude of 100 mV p-p and includes built-in hysteresis to reject noise. It features a +5 V excitation output rated at 8 mA maximum for sensor use, and it protects against continuous 240 VAC power-line overvoltage and IEEE C37.90.1 transients. Power is supplied by +5 VDC ±5%, drawing 45 mA. The device operates from -40°C to +85°C, measures 1.11 in × 1.65 in × 0.40 in, and is UL/cUL listed and CE compliant. Reverse polarity and output short-to-ground protection are included.
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B45 module isolates and conditions a frequency input signal and provides an analog voltage output.
The frequency input signal can be either a TTL level or zero crossing with as little as ±100mV amplitude. Input circuitry for each signal type has built-in hysteresis to prevent spurious noise from corrupting the module output. TTL signals are applied to the + and – terminals while zero crossing signals are applied to the +EXC and – terminals. Reference the block diagram below.
A 5V excitation is available for use with magnetic pick-up or contact closure type sensors. The excitation is available on the –EXC terminal with return on the – terminal.
A special input circuit on the 8B45 module provides protection against accidental connection of power-line voltages up to 240VAC. Clamp circuits on the I/O and power terminals protect against harmful transients.
Isolation is provided by optical coupling to suppress transmission of common mode spikes or surges. The module is powered from +5VDC, ±5%.
The modules are designed for installation in Class I, Division 2 hazardous locations and have a high level of immunity to environmental noise.
| Dataforth Corporation | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | 8B45-06 |
| Product Name | 8B45 Frequency Input Module |
| Data Acquisition | Input Module |
| Form Factor | Modular Bay or Slot System |
| Excitation | Voltage (optional feature) |
| Outputs | Analog Voltage Output |
| User Interface | None |