Gantner Instruments, Inc. High Isolation Module for Dynamic High Voltages Q.brixx XE A128

Description
Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus coupler providing short cycle times and low jitter for accurate synchronization, all within a robust aluminum housing capable of withstanding severe shock and vibration without sacrificing performance. DC (distributed clock) for data synchronization FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Configurable PDO mapping to optimize the data throughput Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC Key Features 4 galvanically isolated input channels: Voltages, ranges ±40 V, ±120 V, ±400 V, ±1200 V Signal conditioning: 16 virtual channels, linearization, digital filter, average, scaling, min/max storage, RMS, arithmetic, alarm Fast high accuracy digitalization: 24 bit ADC, 100 kHz sample rate per channel Galvanic isolation: channel to channel to power supply and to interface isolation voltage 1200 VDC / 848 VACrms test voltage 5 kVDC over 1 minute Categories: 1000 V CAT II and 600 V CAT III
Datasheet
Description
Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus coupler providing short cycle times and low jitter for accurate synchronization, all within a robust aluminum housing capable of withstanding severe shock and vibration without sacrificing performance. DC (distributed clock) for data synchronization FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Configurable PDO mapping to optimize the data throughput Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC Key Features 4 galvanically isolated input channels: Voltages, ranges ±40 V, ±120 V, ±400 V, ±1200 V Signal conditioning: 16 virtual channels, linearization, digital filter, average, scaling, min/max storage, RMS, arithmetic, alarm Fast high accuracy digitalization: 24 bit ADC, 100 kHz sample rate per channel Galvanic isolation: channel to channel to power supply and to interface isolation voltage 1200 VDC / 848 VACrms test voltage 5 kVDC over 1 minute Categories: 1000 V CAT II and 600 V CAT III
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Isolation Module for Dynamic High Voltages - Q.brixx XE A128 - Gantner Instruments, Inc.
San Diego, CA, United States
High Isolation Module for Dynamic High Voltages
Q.brixx XE A128
High Isolation Module for Dynamic High Voltages Q.brixx XE A128
Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus coupler providing short cycle times and low jitter for accurate synchronization, all within a robust aluminum housing capable of withstanding severe shock and vibration without sacrificing performance. DC (distributed clock) for data synchronization FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Configurable PDO mapping to optimize the data throughput Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC Key Features 4 galvanically isolated input channels: Voltages, ranges ±40 V, ±120 V, ±400 V, ±1200 V Signal conditioning: 16 virtual channels, linearization, digital filter, average, scaling, min/max storage, RMS, arithmetic, alarm Fast high accuracy digitalization: 24 bit ADC, 100 kHz sample rate per channel Galvanic isolation: channel to channel to power supply and to interface isolation voltage 1200 VDC / 848 VACrms test voltage 5 kVDC over 1 minute Categories: 1000 V CAT II and 600 V CAT III

Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus coupler providing short cycle times and low jitter for accurate synchronization, all within a robust aluminum housing capable of withstanding severe shock and vibration without sacrificing performance.

  • DC (distributed clock) for data synchronization
  • FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1)
  • Configurable PDO mapping to optimize the data throughput
  • Electromagnetic Compatibility according to EN61000-4 and EN55011
  • Power supply 10 … 30 VDC

Key Features

  • 4 galvanically isolated input channels: Voltages, ranges ±40 V, ±120 V, ±400 V, ±1200 V
  • Signal conditioning: 16 virtual channels, linearization, digital filter, average, scaling, min/max storage, RMS, arithmetic, alarm
  • Fast high accuracy digitalization: 24 bit ADC, 100 kHz sample rate per channel
  • Galvanic isolation: channel to channel to power supply and to interface isolation voltage 1200 VDC / 848 VACrms test voltage 5 kVDC over 1 minute
  • Categories: 1000 V CAT II and 600 V CAT III
Supplier's Site Datasheet

Technical Specifications

  Gantner Instruments, Inc.
Product Category Data Acquisition
Product Number Q.brixx XE A128
Product Name High Isolation Module for Dynamic High Voltages
Data Acquisition Input/Output Module
Form Factor DIN Rail
Host Connection RS232/422/485
Application General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

2 channel backpanel (DIN) - SCM7BP02-DIN - Dataforth Corporation
Specs
Form Factor DIN Rail
User Interface None
Application General Lab & Industrial
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details