Gantner Instruments, Inc. Thermocouple and Low Voltage Measurement Module Q.brixx XE A104

Description
Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus coupler providing short cycle times and low jitter for accurate synchronization, all within a robust aluminum housing capable of withstanding severe shock and vibration without sacrificing performance. DC (distributed clock) for data synchronization FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Configurable PDO mapping to optimize the data throughput Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC Key Features 8 analog input channels: thermocouple (type B / E / J / K / L / N / R / S / T / U), voltage (±80 mV) High-accuracy digitization: 24-bit ADC, 100 Hz sample rate per channel, 50/60 Hz mains rejection Automatic linearization correction: optimal position of the interpolation points adjusted to the input range Open thermocouple detection: detect broken wire, loose connection or thermocouple burnout 3-Way galvanic isolation: 100 VDC channel to channel, 500 VDC channel to power supply and bank Electromagnetic compatibility (EMC): according to IEC 61000-4 and EN 55011
Datasheet
Description
Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus coupler providing short cycle times and low jitter for accurate synchronization, all within a robust aluminum housing capable of withstanding severe shock and vibration without sacrificing performance. DC (distributed clock) for data synchronization FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Configurable PDO mapping to optimize the data throughput Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC Key Features 8 analog input channels: thermocouple (type B / E / J / K / L / N / R / S / T / U), voltage (±80 mV) High-accuracy digitization: 24-bit ADC, 100 Hz sample rate per channel, 50/60 Hz mains rejection Automatic linearization correction: optimal position of the interpolation points adjusted to the input range Open thermocouple detection: detect broken wire, loose connection or thermocouple burnout 3-Way galvanic isolation: 100 VDC channel to channel, 500 VDC channel to power supply and bank Electromagnetic compatibility (EMC): according to IEC 61000-4 and EN 55011
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple and Low Voltage Measurement Module - Q.brixx XE A104 - Gantner Instruments, Inc.
San Diego, CA, United States
Thermocouple and Low Voltage Measurement Module
Q.brixx XE A104
Thermocouple and Low Voltage Measurement Module Q.brixx XE A104
Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus coupler providing short cycle times and low jitter for accurate synchronization, all within a robust aluminum housing capable of withstanding severe shock and vibration without sacrificing performance. DC (distributed clock) for data synchronization FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1) Configurable PDO mapping to optimize the data throughput Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC Key Features 8 analog input channels: thermocouple (type B / E / J / K / L / N / R / S / T / U), voltage (±80 mV) High-accuracy digitization: 24-bit ADC, 100 Hz sample rate per channel, 50/60 Hz mains rejection Automatic linearization correction: optimal position of the interpolation points adjusted to the input range Open thermocouple detection: detect broken wire, loose connection or thermocouple burnout 3-Way galvanic isolation: 100 VDC channel to channel, 500 VDC channel to power supply and bank Electromagnetic compatibility (EMC): according to IEC 61000-4 and EN 55011

Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus coupler providing short cycle times and low jitter for accurate synchronization, all within a robust aluminum housing capable of withstanding severe shock and vibration without sacrificing performance.

  • DC (distributed clock) for data synchronization
  • FoE (file access over EtherCAT, ETG.1000.5) and CoE (CAN over EtherCAT, ETG.50001.1)
  • Configurable PDO mapping to optimize the data throughput
  • Electromagnetic Compatibility according to EN61000-4 and EN55011
  • Power supply 10 … 30 VDC

Key Features

  • 8 analog input channels: thermocouple (type B / E / J / K / L / N / R / S / T / U), voltage (±80 mV)
  • High-accuracy digitization: 24-bit ADC, 100 Hz sample rate per channel, 50/60 Hz mains rejection
  • Automatic linearization correction: optimal position of the interpolation points adjusted to the input range
  • Open thermocouple detection: detect broken wire, loose connection or thermocouple burnout
  • 3-Way galvanic isolation: 100 VDC channel to channel, 500 VDC channel to power supply and bank
  • Electromagnetic compatibility (EMC): according to IEC 61000-4 and EN 55011
Supplier's Site Datasheet

Technical Specifications

  Gantner Instruments, Inc.
Product Category Data Acquisition
Product Number Q.brixx XE A104
Product Name Thermocouple and Low Voltage Measurement Module
Data Acquisition Input/Output Module
Form Factor DIN Rail
Host Connection RS232/422/485
Application General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
Analog Channels 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - 9011337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approval RoHS Compliant
Analog Channels 1 #
View Details
8B47 Linearized Thermocouple Input Modules - 8B47J-02 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
2 suppliers
16 DI/O IP67 Machine Mount M12 PROFINET/Modbus IoT Ethernet Remote I/O - ADAM-250PN-A - Advantech
Specs
Data Acquisition Input/Output Module
Form Factor Wall
DC Voltage 24 VDC
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details