GaN Systems Inc. Transistors GS66508T-MR

Description
MOSFET 650V, 30A, GaN E-mode, GaNPX package, Top-side cooled
Description
MOSFET 650V, 30A, GaN E-mode, GaNPX package, Top-side cooled
Datasheet
Datasheet Summary
Powered by GS/AI

The GS66508T-MR is a top-side cooled 650 V enhancement mode GaN transistor in a GaNPX® package with a 7.0 x 4.5 mm² PCB footprint. It has a drain-source on-resistance of 50 mΩ at 25 °C and a continuous drain current rating of 30 A at 25 °C case temperature. The device supports a transient gate-source voltage of −20 V to +10 V and operates with a 0 V to 6 V gate drive. Thermal resistance from junction to case is 0.5 °C/W. It exhibits zero reverse recovery charge, supports reverse current conduction, and operates with junction temperatures between −55 °C and +150 °C. The package is RoHS 3 (6+4) compliant and supplied on a 7" (180 mm) mini-reel with a 250-unit quantity. The part meets AEC-Q200 and IEC 60286-3 standards.

Datasheet Summary
Powered by GS/AI

The GS66508T-MR is a top-side cooled 650 V enhancement mode GaN transistor in a GaNPX® package with a 7.0 x 4.5 mm² PCB footprint. It has a drain-source on-resistance of 50 mΩ at 25 °C and a continuous drain current rating of 30 A at 25 °C case temperature. The device supports a transient gate-source voltage of −20 V to +10 V and operates with a 0 V to 6 V gate drive. Thermal resistance from junction to case is 0.5 °C/W. It exhibits zero reverse recovery charge, supports reverse current conduction, and operates with junction temperatures between −55 °C and +150 °C. The package is RoHS 3 (6+4) compliant and supplied on a 7" (180 mm) mini-reel with a 250-unit quantity. The part meets AEC-Q200 and IEC 60286-3 standards.

Suppliers

Company
Product
Description
Supplier Links
Transistors - GS66508T-MR - ODG (Origin Data Global)
Shenzhen, China
Transistors
GS66508T-MR
Transistors GS66508T-MR
MOSFET 650V, 30A, GaN E-mode, GaNPX package, Top-side cooled

MOSFET 650V, 30A, GaN E-mode, GaNPX package, Top-side cooled

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Transistors
Product Number GS66508T-MR
Product Name Transistors
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - DS2003CMX/NOPB - ODG (Origin Data Global)
Specs
Transistor Type Bipolar RF
Package Type 16-SOIC (0.154", 3.90mm Width)
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 94-4156PBF - 766510-94-4156PBF - Win Source Electronics
Specs
Transistor Type MOSFET
Package Type SOT3; TO-252 (DPAK)
View Details
3 suppliers