GaN Systems Inc. MOSFET GS66506T-E01-MR

Description
MOSFET 650V 22A E-Mode GaN
Description
MOSFET 650V 22A E-Mode GaN
Datasheet
Datasheet Summary
Powered by GS/AI

The GS66506T-E01-MR is a top-side cooled 650 V enhancement mode GaN transistor in a GaNPX® package with a 5.6 x 4.5 mm² PCB footprint. It has a drain-to-source on-resistance of 67 mΩ at 25 °C and a continuous drain current rating of 22.5 A at 25 °C case temperature. The device features zero reverse recovery loss, operates with a 0 V to 6 V gate drive, and supports transient gate voltages up to ±20 V for pulses under 1 µs. It achieves a junction-to-case thermal resistance of 0.7 °C/W and is RoHS 6 compliant. The part is supplied on a mini-reel for 250 units.

Datasheet Summary
Powered by GS/AI

The GS66506T-E01-MR is a top-side cooled 650 V enhancement mode GaN transistor in a GaNPX® package with a 5.6 x 4.5 mm² PCB footprint. It has a drain-to-source on-resistance of 67 mΩ at 25 °C and a continuous drain current rating of 22.5 A at 25 °C case temperature. The device features zero reverse recovery loss, operates with a 0 V to 6 V gate drive, and supports transient gate voltages up to ±20 V for pulses under 1 µs. It achieves a junction-to-case thermal resistance of 0.7 °C/W and is RoHS 6 compliant. The part is supplied on a mini-reel for 250 units.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET 650V 22A E-Mode GaN

MOSFET 650V 22A E-Mode GaN

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number GS66506T-E01-MR
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 7816691P - RS Components, Ltd.
Nexperia B.V.
Specs
Package Type SOT23; SOT-23
View Details
CSD19531Q5A 100V, 5.3mOhm, SON5x6 NexFET™ Power MOSFET - CSD19531Q5A - Texas Instruments
Specs
V(BR)DSS 100 volts
IDSS 100000 milliamps
QG 37 nC
View Details
9 suppliers
MOSFETs - 1827128P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type X1-DFN
View Details