Gagemaker L.P. Gage and Dial Indicator Calibrator CG-1001/E

Description
The Gagemaker calibrator gages, CG-1001 or CG-1001E, calibrate gages and indicators per AGD specification. These calibrators are ideal for shops with space concerns and/or with numerous gages with less stringent calibration requirements than an MT-4000 provides. The CG-1001 uses a non-rotating spindle screw type micrometer which reads directly to .0001” and can be estimated to the closest .00005”. The CG-1001E uses a digital version with an SPC Output. Disassembling the gage is not required for calibration. The vise assembly allows full vertical and horizontal adjustment of the gage or indicator clamped in the vise jaws. During calibration, an outboard arm and arm support allows for larger gage assemblies to be securely supported. Four supplied accessory fixtures will help speed up calibration while maintaining accuracy. Bench calibrators are shipped in a durable custom Pelican shipping/storage case.
Description
The Gagemaker calibrator gages, CG-1001 or CG-1001E, calibrate gages and indicators per AGD specification. These calibrators are ideal for shops with space concerns and/or with numerous gages with less stringent calibration requirements than an MT-4000 provides. The CG-1001 uses a non-rotating spindle screw type micrometer which reads directly to .0001” and can be estimated to the closest .00005”. The CG-1001E uses a digital version with an SPC Output. Disassembling the gage is not required for calibration. The vise assembly allows full vertical and horizontal adjustment of the gage or indicator clamped in the vise jaws. During calibration, an outboard arm and arm support allows for larger gage assemblies to be securely supported. Four supplied accessory fixtures will help speed up calibration while maintaining accuracy. Bench calibrators are shipped in a durable custom Pelican shipping/storage case.

Suppliers

Company
Product
Description
Supplier Links
Gage and Dial Indicator Calibrator - CG-1001/E - Gagemaker L.P.
Pasadena, TX, United States
Gage and Dial Indicator Calibrator
CG-1001/E
Gage and Dial Indicator Calibrator CG-1001/E
The Gagemaker calibrator gages, CG-1001 or CG-1001E, calibrate gages and indicators per AGD specification. These calibrators are ideal for shops with space concerns and/or with numerous gages with less stringent calibration requirements than an MT-4000 provides. The CG-1001 uses a non-rotating spindle screw type micrometer which reads directly to .0001” and can be estimated to the closest .00005”. The CG-1001E uses a digital version with an SPC Output. Disassembling the gage is not required for calibration. The vise assembly allows full vertical and horizontal adjustment of the gage or indicator clamped in the vise jaws. During calibration, an outboard arm and arm support allows for larger gage assemblies to be securely supported. Four supplied accessory fixtures will help speed up calibration while maintaining accuracy. Bench calibrators are shipped in a durable custom Pelican shipping/storage case.

The Gagemaker calibrator gages, CG-1001 or CG-1001E, calibrate gages and indicators per AGD specification. These calibrators are ideal for shops with space concerns and/or with numerous gages with less stringent calibration requirements than an MT-4000 provides.

The CG-1001 uses a non-rotating spindle screw type micrometer which reads directly to .0001” and can be estimated to the closest .00005”. The CG-1001E uses a digital version with an SPC Output.

Disassembling the gage is not required for calibration. The vise assembly allows full vertical and horizontal adjustment of the gage or indicator clamped in the vise jaws. During calibration, an outboard arm and arm support allows for larger gage assemblies to be securely supported.

Four supplied accessory fixtures will help speed up calibration while maintaining accuracy. Bench calibrators are shipped in a durable custom Pelican shipping/storage case.

Supplier's Site

Technical Specifications

  Gagemaker L.P.
Product Category Calibration Instruments
Product Number CG-1001/E
Product Name Gage and Dial Indicator Calibrator
Calibrator Style Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Continuous Emissions Monitoring Calibration System - Series 2020 CEMCS - Environics, Inc.
Specs
Calibrator Style Portable (optional feature); Fixed
AC Voltage Range 110 to 220 volts
Description (Voltage) 110 to 240 VAC, 50/60 Hz
View Details
Calibrator - PCE-LOC 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range 0.0 to 30 volts
View Details
Current & Voltage Calibrators - 610348 - RS Components, Ltd.
Specs
Calibrator Style Battery Powered
View Details
Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details