G.I.E. Inc. Straightway Diaphragm Valve .75"

Description
GIE's broad line of diaphragm valves is widely applied throughout the chemical, food, paper, steel, mining, pharmaceutical, and other process industries wherever positive shut off, non-contamination, or ease of maintenance is required. Available with a wide range of manual and automatic actuators, these valves are available with weir style and straightway flow patterns. Sizes range from 1/2" thru 3" threaded or weld ends: and 1/2" thru 12" flanged ends. Pressure ratings to 200 psi and temperatures to 340 F. GIE's Straightway Valves Feature: • Full straight through fluid flow • Excellent for sludges, slurries or viscous fluids • Flows in either direction • Isolation of bonnet from fluid • Easily cleaned with variety of pigs • Simple in-line maintenance • Consistently leaktight, even with solids in the line Optional Lining: Glass Lined Hard Rubber Lined Natural Rubber Lined Hypalon Lined Butyl Lined Neoprene Lined Tefzel (ETFE) Lined
Description
GIE's broad line of diaphragm valves is widely applied throughout the chemical, food, paper, steel, mining, pharmaceutical, and other process industries wherever positive shut off, non-contamination, or ease of maintenance is required. Available with a wide range of manual and automatic actuators, these valves are available with weir style and straightway flow patterns. Sizes range from 1/2" thru 3" threaded or weld ends: and 1/2" thru 12" flanged ends. Pressure ratings to 200 psi and temperatures to 340 F. GIE's Straightway Valves Feature: • Full straight through fluid flow • Excellent for sludges, slurries or viscous fluids • Flows in either direction • Isolation of bonnet from fluid • Easily cleaned with variety of pigs • Simple in-line maintenance • Consistently leaktight, even with solids in the line Optional Lining: Glass Lined Hard Rubber Lined Natural Rubber Lined Hypalon Lined Butyl Lined Neoprene Lined Tefzel (ETFE) Lined

Suppliers

Company
Product
Description
Supplier Links
Straightway Diaphragm Valve - .75
Spring Valley, OH, USA
Straightway Diaphragm Valve
.75"
Straightway Diaphragm Valve .75"
GIE's broad line of diaphragm valves is widely applied throughout the chemical, food, paper, steel, mining, pharmaceutical, and other process industries wherever positive shut off, non-contamination, or ease of maintenance is required. Available with a wide range of manual and automatic actuators, these valves are available with weir style and straightway flow patterns. Sizes range from 1/2" thru 3" threaded or weld ends: and 1/2" thru 12" flanged ends. Pressure ratings to 200 psi and temperatures to 340 F. GIE's Straightway Valves Feature: • Full straight through fluid flow • Excellent for sludges, slurries or viscous fluids • Flows in either direction • Isolation of bonnet from fluid • Easily cleaned with variety of pigs • Simple in-line maintenance • Consistently leaktight, even with solids in the line Optional Lining: Glass Lined Hard Rubber Lined Natural Rubber Lined Hypalon Lined Butyl Lined Neoprene Lined Tefzel (ETFE) Lined

GIE's broad line of diaphragm valves is widely applied throughout the chemical, food, paper, steel, mining, pharmaceutical, and other process industries wherever positive shut off, non-contamination, or ease of maintenance is required.
Available with a wide range of manual and automatic actuators, these valves are available with weir style and straightway flow patterns. Sizes range from 1/2" thru 3" threaded or weld ends: and 1/2" thru 12" flanged ends. Pressure ratings to 200 psi and temperatures to 340 F.
GIE's Straightway Valves Feature:
• Full straight through fluid flow
• Excellent for sludges, slurries or viscous fluids
• Flows in either direction
• Isolation of bonnet from fluid
• Easily cleaned with variety of pigs
• Simple in-line maintenance
• Consistently leaktight, even with solids in the line
Optional Lining:
Glass Lined
Hard Rubber Lined
Natural Rubber Lined
Hypalon Lined
Butyl Lined
Neoprene Lined
Tefzel (ETFE) Lined

Supplier's Site
Weir Style Diaphragm Valve - .75
Spring Valley, OH, USA
Weir Style Diaphragm Valve
.75"
Weir Style Diaphragm Valve .75"
Available with a wide range of manual and automatic actuators, these valves are available with weir style and straightway flow patterns. Sizes range from 1/2" thru 3" threaded or weld ends: and 1/2" thru 12" flanged ends. Pressure ratings to 200 psi and temperatures to 340 F. GIE, Inc. Diaphragm Valves Feature: • Leaktight performance • Complete isolation between the bonnet works and process fluid • Packless stem • Extremely simple maintenance • Assured quality • Unbroken flow • Overclosure protection • Manual or automatic operators • Low pressure loss • Rugged design • Position indicator Optional Lining: Tefzel (ETFE) Lined PFA Lined Kynar (PVDF) Lined Halar (ECTFE) Lined Glass Lined Polypropylene Lined Hard Rubber Lined Natural Rubber Lined Hypalon Lined Butyl Lined Neoprene Lined PVC Lined

Available with a wide range of manual and automatic actuators, these valves are available with weir style and straightway flow patterns. Sizes range from 1/2" thru 3" threaded or weld ends: and 1/2" thru 12" flanged ends. Pressure ratings to 200 psi and temperatures to 340 F.
GIE, Inc. Diaphragm Valves Feature:
• Leaktight performance
• Complete isolation between the
bonnet works and process fluid
• Packless stem
• Extremely simple maintenance
• Assured quality
• Unbroken flow
• Overclosure protection
• Manual or automatic operators
• Low pressure loss
• Rugged design
• Position indicator

Optional Lining:

Tefzel (ETFE) Lined
PFA Lined
Kynar (PVDF) Lined
Halar (ECTFE) Lined
Glass Lined
Polypropylene Lined
Hard Rubber Lined
Natural Rubber Lined
Hypalon Lined
Butyl Lined
Neoprene Lined
PVC Lined
Supplier's Site

Technical Specifications

  G.I.E. Inc.
Product Category Industrial Valves
Product Number .75"
Product Name Straightway Diaphragm Valve
Valve Type Control Valve (optional feature); Metal Seated (optional feature); Diaphragm; Shut Off
Primary Material Cast Iron (optional feature); Ductile Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature); PVC (optional feature); PP (optional feature); Alloy 20
Media Water; Chemical
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514617 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 5.67 inch (144.00 mm)
View Details
T 14 Diaphragm Valve Union 0 5 2 - 1529007 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 0.75 inch (19.05 mm)
View Details
375 Detented Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details