G.I.E. Inc. Wafer Type Butterfly Valve 2"

Description
FEATURES1. Face to Face dimensions as per as perANSI B16.10150# Narrow / EN558-2 Series 20.2. Suitable for mounting betweenANSI B16.5 150#flanges3. Testing as perAPI 598 / EN12266-14. Stem connection and integrated actuator mountingflange as perISO5211.5. Spring loaded stem seal.6. Elastomeric backing for body liner.7. Three coat epoxy external surface finish.8. Direct mounting of manual geared or pneumaticactuator for automation.
Description
FEATURES1. Face to Face dimensions as per as perANSI B16.10150# Narrow / EN558-2 Series 20.2. Suitable for mounting betweenANSI B16.5 150#flanges3. Testing as perAPI 598 / EN12266-14. Stem connection and integrated actuator mountingflange as perISO5211.5. Spring loaded stem seal.6. Elastomeric backing for body liner.7. Three coat epoxy external surface finish.8. Direct mounting of manual geared or pneumaticactuator for automation.

Suppliers

Company
Product
Description
Supplier Links
Wafer Type Butterfly Valve - 2
Spring Valley, OH, USA
Wafer Type Butterfly Valve
2"
Wafer Type Butterfly Valve 2"
FEATURES1. Face to Face dimensions as per as perANSI B16.10150# Narrow / EN558-2 Series 20.2. Suitable for mounting betweenANSI B16.5 150#flanges3. Testing as perAPI 598 / EN12266-14. Stem connection and integrated actuator mountingflange as perISO5211.5. Spring loaded stem seal.6. Elastomeric backing for body liner.7. Three coat epoxy external surface finish.8. Direct mounting of manual geared or pneumaticactuator for automation.

FEATURES1. Face to Face dimensions as per as perANSI B16.10150# Narrow / EN558-2 Series 20.2. Suitable for mounting betweenANSI B16.5 150#flanges3. Testing as perAPI 598 / EN12266-14. Stem connection and integrated actuator mountingflange as perISO5211.5. Spring loaded stem seal.6. Elastomeric backing for body liner.7. Three coat epoxy external surface finish.8. Direct mounting of manual geared or pneumaticactuator for automation.

Supplier's Site
Lug Type Butterfly Valve - 2
Spring Valley, OH, USA
Lug Type Butterfly Valve
2"
Lug Type Butterfly Valve 2"
FEATURES1. Face to Face dimensions as per as perANSI B16.10150# Narrow / EN558-2 Series 20.2. Suitable for mounting onANSI B16.5 150# flanges3. Testing as perAPI 598 / EN12266-14. Stem connection and integrated actuator mountingflange as perISO5211.5. Spring loaded stem seal.6. Elastomeric backing for body liner.7. Three coat epoxy external surface finish.8. Direct mounting of manual geared or pneumaticactuator for automation.

FEATURES1. Face to Face dimensions as per as perANSI B16.10150# Narrow / EN558-2 Series 20.2. Suitable for mounting onANSI B16.5 150# flanges3. Testing as perAPI 598 / EN12266-14. Stem connection and integrated actuator mountingflange as perISO5211.5. Spring loaded stem seal.6. Elastomeric backing for body liner.7. Three coat epoxy external surface finish.8. Direct mounting of manual geared or pneumaticactuator for automation.

Supplier's Site

Technical Specifications

  G.I.E. Inc. G.I.E. Inc.
Product Category Industrial Valves Industrial Valves
Product Number 2" 2"
Product Name Wafer Type Butterfly Valve Lug Type Butterfly Valve
Valve Type Butterfly; Shut Off Butterfly; Shut Off
Primary Material Cast Iron Cast Iron
Media Water Water
Valve Size 2.00 inch (50.80 mm) 2.00 inch (50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - butterfly-Valves - double-eccentric - 167567030 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Butterfly
Primary Material PP-H
Valve Size 12.40 inch (315.00 mm)
View Details
T 342 Diaphragm Valve Flanged - 1181020 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 2.00 inch (50.80 mm)
View Details
Fill and Drain Valve - Tube Stub -  - Lee Co. (The)
Specs
Valve Type Drain
Maximum Pressure 4000.00 psi (2815 m H2O)
View Details