G.I.E. Inc. Weir Style Diaphragm Valve 10"

Description
Available with a wide range of manual and automatic actuators, these valves are available with weir style and straightway flow patterns. Sizes range from 1/2" thru 3" threaded or weld ends: and 1/2" thru 12" flanged ends. Pressure ratings to 200 psi and temperatures to 340 F. GIE, Inc. Diaphragm Valves Feature: • Leaktight performance • Complete isolation between the bonnet works and process fluid • Packless stem • Extremely simple maintenance • Assured quality • Unbroken flow • Overclosure protection • Manual or automatic operators • Low pressure loss • Rugged design • Position indicator Optional Lining: Tefzel (ETFE) Lined PFA Lined Kynar (PVDF) Lined Halar (ECTFE) Lined Glass Lined Polypropylene Lined Hard Rubber Lined Natural Rubber Lined Hypalon Lined Butyl Lined Neoprene Lined PVC Lined
Description
Available with a wide range of manual and automatic actuators, these valves are available with weir style and straightway flow patterns. Sizes range from 1/2" thru 3" threaded or weld ends: and 1/2" thru 12" flanged ends. Pressure ratings to 200 psi and temperatures to 340 F. GIE, Inc. Diaphragm Valves Feature: • Leaktight performance • Complete isolation between the bonnet works and process fluid • Packless stem • Extremely simple maintenance • Assured quality • Unbroken flow • Overclosure protection • Manual or automatic operators • Low pressure loss • Rugged design • Position indicator Optional Lining: Tefzel (ETFE) Lined PFA Lined Kynar (PVDF) Lined Halar (ECTFE) Lined Glass Lined Polypropylene Lined Hard Rubber Lined Natural Rubber Lined Hypalon Lined Butyl Lined Neoprene Lined PVC Lined

Suppliers

Company
Product
Description
Supplier Links
Weir Style Diaphragm Valve - 10
Spring Valley, OH, USA
Weir Style Diaphragm Valve
10"
Weir Style Diaphragm Valve 10"
Available with a wide range of manual and automatic actuators, these valves are available with weir style and straightway flow patterns. Sizes range from 1/2" thru 3" threaded or weld ends: and 1/2" thru 12" flanged ends. Pressure ratings to 200 psi and temperatures to 340 F. GIE, Inc. Diaphragm Valves Feature: • Leaktight performance • Complete isolation between the bonnet works and process fluid • Packless stem • Extremely simple maintenance • Assured quality • Unbroken flow • Overclosure protection • Manual or automatic operators • Low pressure loss • Rugged design • Position indicator Optional Lining: Tefzel (ETFE) Lined PFA Lined Kynar (PVDF) Lined Halar (ECTFE) Lined Glass Lined Polypropylene Lined Hard Rubber Lined Natural Rubber Lined Hypalon Lined Butyl Lined Neoprene Lined PVC Lined

Available with a wide range of manual and automatic actuators, these valves are available with weir style and straightway flow patterns. Sizes range from 1/2" thru 3" threaded or weld ends: and 1/2" thru 12" flanged ends. Pressure ratings to 200 psi and temperatures to 340 F.
GIE, Inc. Diaphragm Valves Feature:
• Leaktight performance
• Complete isolation between the
bonnet works and process fluid
• Packless stem
• Extremely simple maintenance
• Assured quality
• Unbroken flow
• Overclosure protection
• Manual or automatic operators
• Low pressure loss
• Rugged design
• Position indicator

Optional Lining:

Tefzel (ETFE) Lined
PFA Lined
Kynar (PVDF) Lined
Halar (ECTFE) Lined
Glass Lined
Polypropylene Lined
Hard Rubber Lined
Natural Rubber Lined
Hypalon Lined
Butyl Lined
Neoprene Lined
PVC Lined
Supplier's Site
Wafer Type Butterfly Valve - 10
Spring Valley, OH, USA
Wafer Type Butterfly Valve
10"
Wafer Type Butterfly Valve 10"
FEATURES1. Face to Face dimensions as per as perANSI B16.10150# Narrow / EN558-2 Series 20.2. Suitable for mounting betweenANSI B16.5 150#flanges3. Testing as perAPI 598 / EN12266-14. Stem connection and integrated actuator mountingflange as perISO5211.5. Spring loaded stem seal.6. Elastomeric backing for body liner.7. Three coat epoxy external surface finish.8. Direct mounting of manual geared or pneumaticactuator for automation.

FEATURES1. Face to Face dimensions as per as perANSI B16.10150# Narrow / EN558-2 Series 20.2. Suitable for mounting betweenANSI B16.5 150#flanges3. Testing as perAPI 598 / EN12266-14. Stem connection and integrated actuator mountingflange as perISO5211.5. Spring loaded stem seal.6. Elastomeric backing for body liner.7. Three coat epoxy external surface finish.8. Direct mounting of manual geared or pneumaticactuator for automation.

Supplier's Site
Straightway Diaphragm Valve - 10
Spring Valley, OH, USA
Straightway Diaphragm Valve
10"
Straightway Diaphragm Valve 10"
GIE's broad line of diaphragm valves is widely applied throughout the chemical, food, paper, steel, mining, pharmaceutical, and other process industries wherever positive shut off, non-contamination, or ease of maintenance is required. Available with a wide range of manual and automatic actuators, these valves are available with weir style and straightway flow patterns. Sizes range from 1/2" thru 3" threaded or weld ends: and 1/2" thru 12" flanged ends. Pressure ratings to 200 psi and temperatures to 340 F. GIE's Straightway Valves Feature: • Full straight through fluid flow • Excellent for sludges, slurries or viscous fluids • Flows in either direction • Isolation of bonnet from fluid • Easily cleaned with variety of pigs • Simple in-line maintenance • Consistently leaktight, even with solids in the line Optional Lining: Glass Lined Hard Rubber Lined Natural Rubber Lined Hypalon Lined Butyl Lined Neoprene Lined Tefzel (ETFE) Lined

GIE's broad line of diaphragm valves is widely applied throughout the chemical, food, paper, steel, mining, pharmaceutical, and other process industries wherever positive shut off, non-contamination, or ease of maintenance is required.
Available with a wide range of manual and automatic actuators, these valves are available with weir style and straightway flow patterns. Sizes range from 1/2" thru 3" threaded or weld ends: and 1/2" thru 12" flanged ends. Pressure ratings to 200 psi and temperatures to 340 F.
GIE's Straightway Valves Feature:
• Full straight through fluid flow
• Excellent for sludges, slurries or viscous fluids
• Flows in either direction
• Isolation of bonnet from fluid
• Easily cleaned with variety of pigs
• Simple in-line maintenance
• Consistently leaktight, even with solids in the line
Optional Lining:
Glass Lined
Hard Rubber Lined
Natural Rubber Lined
Hypalon Lined
Butyl Lined
Neoprene Lined
Tefzel (ETFE) Lined

Supplier's Site
Lug Type Butterfly Valve - 10
Spring Valley, OH, USA
Lug Type Butterfly Valve
10"
Lug Type Butterfly Valve 10"
FEATURES1. Face to Face dimensions as per as perANSI B16.10150# Narrow / EN558-2 Series 20.2. Suitable for mounting onANSI B16.5 150# flanges3. Testing as perAPI 598 / EN12266-14. Stem connection and integrated actuator mountingflange as perISO5211.5. Spring loaded stem seal.6. Elastomeric backing for body liner.7. Three coat epoxy external surface finish.8. Direct mounting of manual geared or pneumaticactuator for automation.

FEATURES1. Face to Face dimensions as per as perANSI B16.10150# Narrow / EN558-2 Series 20.2. Suitable for mounting onANSI B16.5 150# flanges3. Testing as perAPI 598 / EN12266-14. Stem connection and integrated actuator mountingflange as perISO5211.5. Spring loaded stem seal.6. Elastomeric backing for body liner.7. Three coat epoxy external surface finish.8. Direct mounting of manual geared or pneumaticactuator for automation.

Supplier's Site

Technical Specifications

  G.I.E. Inc. G.I.E. Inc. G.I.E. Inc.
Product Category Industrial Valves Industrial Valves Industrial Valves
Product Number 10" 10" 10"
Product Name Weir Style Diaphragm Valve Wafer Type Butterfly Valve Lug Type Butterfly Valve
Valve Type Control Valve (optional feature); Metal Seated (optional feature); Diaphragm; Shut Off Butterfly; Shut Off Butterfly; Shut Off
Primary Material Cast Iron (optional feature); Ductile Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature); PVC (optional feature); PP (optional feature); Alloy 20 Cast Iron Cast Iron
Media Water; Chemical Water Water
Valve Size 10.00 inch (254.00 mm) 10.00 inch (254.00 mm) 10.00 inch (254.00 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

32mm BACOSOL - 04-211-207-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details
Pneumatic Non-Return Valves - 1795284 - RS Components, Ltd.
Specs
Primary Material Nylon; Polyamide
Media Air
Valve Size 0.25 inch (6.35 mm)
View Details
Electrically Actuated Carbon Steel Ball Valve - EHC Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Steel
Media Water; Hydraulic; Petroleum; Air
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details