Fuzetec Technology Co., Ltd. PTC Resettable Fuses - FSMD200-1206R FSMD200-1206R

Description
Manufacturer: RFE/Fuzetec Win Source Part Number: 872330-FSMD200-1206R Series: FSMD1206 Operating Temperature Range: -40°C ~ 85°C Features: - PTC Resettable Fuse 6V Ih Surface Mount 1206 (3216 Metric), Concave Package: Reel - TR Package: 1206 (3216 Metric), Concave Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8533.40.8070
Request a Quote Datasheet
Description
Manufacturer: RFE/Fuzetec Win Source Part Number: 872330-FSMD200-1206R Series: FSMD1206 Operating Temperature Range: -40°C ~ 85°C Features: - PTC Resettable Fuse 6V Ih Surface Mount 1206 (3216 Metric), Concave Package: Reel - TR Package: 1206 (3216 Metric), Concave Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8533.40.8070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - FSMD200-1206R - 872330-FSMD200-1206R - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - FSMD200-1206R
872330-FSMD200-1206R
PTC Resettable Fuses - FSMD200-1206R 872330-FSMD200-1206R
Manufacturer: RFE/Fuzetec Win Source Part Number: 872330-FSMD200-1206R Series: FSMD1206 Operating Temperature Range: -40°C ~ 85°C Features: - PTC Resettable Fuse 6V Ih Surface Mount 1206 (3216 Metric), Concave Package: Reel - TR Package: 1206 (3216 Metric), Concave Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8533.40.8070

Manufacturer: RFE/Fuzetec
Win Source Part Number: 872330-FSMD200-1206R
Series: FSMD1206
Operating Temperature Range: -40°C ~ 85°C
Features: - PTC Resettable Fuse 6V Ih Surface Mount 1206 (3216 Metric), Concave
Package: Reel - TR
Package: 1206 (3216 Metric), Concave
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070

Buy Now Datasheet
Singapore, Singapore
SMD Circuit Protection Fuse
150-FSMD200-1206R
SMD Circuit Protection Fuse 150-FSMD200-1206R
RESETTABLE FUSE - SMD, 1206 SIZE Product overview: FSMD200-1206R from RFE/Fuzetec is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FSMD200-1206R can be used for catalog matching and distributor lookup.

RESETTABLE FUSE - SMD, 1206 SIZE Product overview: FSMD200-1206R from RFE/Fuzetec is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FSMD200-1206R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Resettable Fuses - FSMD200-1206R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Resettable Fuses
FSMD200-1206R
Circuit Protection - Resettable Fuses FSMD200-1206R
Circuit Protection - Resettable Fuses

Circuit Protection - Resettable Fuses

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 872330-FSMD200-1206R 150-FSMD200-1206R FSMD200-1206R
Product Name PTC Resettable Fuses - FSMD200-1206R SMD Circuit Protection Fuse Circuit Protection - Resettable Fuses
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details