Fuzetec Technology Co., Ltd. Circuit Protection - PTC Resettable Fuses FRV150-240F

Description
Win Source Part Number: 1361693-FRV150-240F Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -20°C ~ 85°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: RFE/Fuzetec Series: FRV Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.402" (10.20mm) Size / Dimension: 0.921" Dia (23.40mm) Height - Seated (Max): 1.217" (30.90mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 15 A Approval Agency: cUL, TUV, UL Current - Hold (Ih) (Max): 1.5 A Voltage - Max: 240V (265V Int) Current - Trip (It): 3 A Time to Trip: 23 s Resistance - Initial (Ri) (Min): 120 mOhms Resistance - Post Trip (R1) (Max): 320 mOhms
Request a Quote Datasheet
Description
Win Source Part Number: 1361693-FRV150-240F Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -20°C ~ 85°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: RFE/Fuzetec Series: FRV Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.402" (10.20mm) Size / Dimension: 0.921" Dia (23.40mm) Height - Seated (Max): 1.217" (30.90mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 15 A Approval Agency: cUL, TUV, UL Current - Hold (Ih) (Max): 1.5 A Voltage - Max: 240V (265V Int) Current - Trip (It): 3 A Time to Trip: 23 s Resistance - Initial (Ri) (Min): 120 mOhms Resistance - Post Trip (R1) (Max): 320 mOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1361693-FRV150-240F - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1361693-FRV150-240F
Circuit Protection - PTC Resettable Fuses 1361693-FRV150-240F
Win Source Part Number: 1361693-FRV150-240F Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -20°C ~ 85°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: RFE/Fuzetec Series: FRV Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.402" (10.20mm) Size / Dimension: 0.921" Dia (23.40mm) Height - Seated (Max): 1.217" (30.90mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 15 A Approval Agency: cUL, TUV, UL Current - Hold (Ih) (Max): 1.5 A Voltage - Max: 240V (265V Int) Current - Trip (It): 3 A Time to Trip: 23 s Resistance - Initial (Ri) (Min): 120 mOhms Resistance - Post Trip (R1) (Max): 320 mOhms

Win Source Part Number: 1361693-FRV150-240F
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -20°C ~ 85°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: RFE/Fuzetec
Series: FRV
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.402" (10.20mm)
Size / Dimension: 0.921" Dia (23.40mm)
Height - Seated (Max): 1.217" (30.90mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Max: 15 A
Approval Agency: cUL, TUV, UL
Current - Hold (Ih) (Max): 1.5 A
Voltage - Max: 240V (265V Int)
Current - Trip (It): 3 A
Time to Trip: 23 s
Resistance - Initial (Ri) (Min): 120 mOhms
Resistance - Post Trip (R1) (Max): 320 mOhms

Buy Now Datasheet
Singapore, Singapore
Circuit Protection Fuse
150-FRV150-240F
Circuit Protection Fuse 150-FRV150-240F
RESETTABLE FUSE - PPTC RADIAL LE Product overview: FRV150-240F from RFE/Fuzetec is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FRV150-240F can be used for catalog matching and distributor lookup.

RESETTABLE FUSE - PPTC RADIAL LE Product overview: FRV150-240F from RFE/Fuzetec is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FRV150-240F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
FRV150-240F
Circuit Protection - PTC Resettable Fuses FRV150-240F
RESETTABLE FUSE - PPTC RADIAL LE

RESETTABLE FUSE - PPTC RADIAL LE

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 1361693-FRV150-240F 150-FRV150-240F FRV150-240F
Product Name Circuit Protection - PTC Resettable Fuses Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Replacement Fuses for UK Plugs - 81400790 - Interpower
Specs
Fuse Material Ceramic; Tube Ceramic
Operating Temperature 35 C (95 F)
Rated Voltage 240 volts
View Details
Fuses - 002212002 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 25 amps
View Details
Surface Mount Fuses - CH0603 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 65 volts
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details