Fuzetec Technology Co., Ltd. Circuit Protection - PTC Resettable Fuses FRV033-240F

Description
Win Source Part Number: 1361750-FRV033-240F Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: RFE/Fuzetec Series: FRV Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.201" (5.10mm) Size / Dimension: 0.449" L x 0.150" W (11.40mm x 3.80mm) Height - Seated (Max): 0.650" (16.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 4.5 A Approval Agency: cUL, TUV, UL Current - Hold (Ih) (Max): 330 mA Voltage - Max: 240V (265V Int) Current - Trip (It): 740 mA Time to Trip: 21 s Resistance - Initial (Ri) (Min): 830 mOhms Resistance - Post Trip (R1) (Max): 2.6 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1361750-FRV033-240F Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: RFE/Fuzetec Series: FRV Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.201" (5.10mm) Size / Dimension: 0.449" L x 0.150" W (11.40mm x 3.80mm) Height - Seated (Max): 0.650" (16.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 4.5 A Approval Agency: cUL, TUV, UL Current - Hold (Ih) (Max): 330 mA Voltage - Max: 240V (265V Int) Current - Trip (It): 740 mA Time to Trip: 21 s Resistance - Initial (Ri) (Min): 830 mOhms Resistance - Post Trip (R1) (Max): 2.6 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1361750-FRV033-240F - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1361750-FRV033-240F
Circuit Protection - PTC Resettable Fuses 1361750-FRV033-240F
Win Source Part Number: 1361750-FRV033-240F Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: RFE/Fuzetec Series: FRV Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.201" (5.10mm) Size / Dimension: 0.449" L x 0.150" W (11.40mm x 3.80mm) Height - Seated (Max): 0.650" (16.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 4.5 A Approval Agency: cUL, TUV, UL Current - Hold (Ih) (Max): 330 mA Voltage - Max: 240V (265V Int) Current - Trip (It): 740 mA Time to Trip: 21 s Resistance - Initial (Ri) (Min): 830 mOhms Resistance - Post Trip (R1) (Max): 2.6 Ohms

Win Source Part Number: 1361750-FRV033-240F
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: RFE/Fuzetec
Series: FRV
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.201" (5.10mm)
Size / Dimension: 0.449" L x 0.150" W (11.40mm x 3.80mm)
Height - Seated (Max): 0.650" (16.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Max: 4.5 A
Approval Agency: cUL, TUV, UL
Current - Hold (Ih) (Max): 330 mA
Voltage - Max: 240V (265V Int)
Current - Trip (It): 740 mA
Time to Trip: 21 s
Resistance - Initial (Ri) (Min): 830 mOhms
Resistance - Post Trip (R1) (Max): 2.6 Ohms

Buy Now Datasheet
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
FRV033-240F
Circuit Protection - PTC Resettable Fuses FRV033-240F
RESETTABLE FUSE - PPTC RADIAL LE

RESETTABLE FUSE - PPTC RADIAL LE

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 1361750-FRV033-240F FRV033-240F
Product Name Circuit Protection - PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81411421 - Interpower
Specs
Fuse Material Glass; Glass
Rated Voltage 250 volts
Rated Current 1 amps
View Details
Fuses - 002635108 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 12 amps
View Details
PPTC Resettable Fuses - Plug-in PTC - VFRK -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Resettable
Rated Voltage 60 volts
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details