Fuzetec Technology Co., Ltd. Circuit Protection - PTC Resettable Fuses FRU800-30F

Description
Win Source Part Number: 1361765-FRU800-30F Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: RFE/Fuzetec Series: FRU Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.402" (10.20mm) Size / Dimension: 0.850" L x 0.118" W (21.60mm x 3.00mm) Height - Seated (Max): 1.150" (29.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 100 A Approval Agency: cUL, TUV, UL Current - Hold (Ih) (Max): 8 A Voltage - Max: 30V Current - Trip (It): 16 A Time to Trip: 18.8 s Resistance - Initial (Ri) (Min): 5 mOhms Resistance - Post Trip (R1) (Max): 20 mOhms
Request a Quote Datasheet
Description
Win Source Part Number: 1361765-FRU800-30F Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: RFE/Fuzetec Series: FRU Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.402" (10.20mm) Size / Dimension: 0.850" L x 0.118" W (21.60mm x 3.00mm) Height - Seated (Max): 1.150" (29.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 100 A Approval Agency: cUL, TUV, UL Current - Hold (Ih) (Max): 8 A Voltage - Max: 30V Current - Trip (It): 16 A Time to Trip: 18.8 s Resistance - Initial (Ri) (Min): 5 mOhms Resistance - Post Trip (R1) (Max): 20 mOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1361765-FRU800-30F - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1361765-FRU800-30F
Circuit Protection - PTC Resettable Fuses 1361765-FRU800-30F
Win Source Part Number: 1361765-FRU800-30F Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: RFE/Fuzetec Series: FRU Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.402" (10.20mm) Size / Dimension: 0.850" L x 0.118" W (21.60mm x 3.00mm) Height - Seated (Max): 1.150" (29.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 100 A Approval Agency: cUL, TUV, UL Current - Hold (Ih) (Max): 8 A Voltage - Max: 30V Current - Trip (It): 16 A Time to Trip: 18.8 s Resistance - Initial (Ri) (Min): 5 mOhms Resistance - Post Trip (R1) (Max): 20 mOhms

Win Source Part Number: 1361765-FRU800-30F
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: RFE/Fuzetec
Series: FRU
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.402" (10.20mm)
Size / Dimension: 0.850" L x 0.118" W (21.60mm x 3.00mm)
Height - Seated (Max): 1.150" (29.20mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Max: 100 A
Approval Agency: cUL, TUV, UL
Current - Hold (Ih) (Max): 8 A
Voltage - Max: 30V
Current - Trip (It): 16 A
Time to Trip: 18.8 s
Resistance - Initial (Ri) (Min): 5 mOhms
Resistance - Post Trip (R1) (Max): 20 mOhms

Buy Now Datasheet
Singapore, Singapore
Circuit Protection Fuse
150-FRU800-30F
Circuit Protection Fuse 150-FRU800-30F
RESETTABLE FUSE - PPTC RADIAL LE Product overview: FRU800-30F from RFE/Fuzetec is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FRU800-30F can be used for catalog matching and distributor lookup.

RESETTABLE FUSE - PPTC RADIAL LE Product overview: FRU800-30F from RFE/Fuzetec is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-FRU800-30F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - FRU800-30F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
FRU800-30F
Circuit Protection - PTC Resettable Fuses FRU800-30F
RESETTABLE FUSE - PPTC RADIAL LE

RESETTABLE FUSE - PPTC RADIAL LE

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 1361765-FRU800-30F 150-FRU800-30F FRU800-30F
Product Name Circuit Protection - PTC Resettable Fuses Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 002242004 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 50 amps
View Details