Mark-10 Corporation Force sensor, 10000 lbF / 5000 kgF / 50000 N / 50 kN MR02-10000

Description
Button sensors for compressive loads of up to 10,000 lbF (50 kN). Compact and rugged, the R02 is ideal for heavy duty applications with space constraints. Requires a Mark-10 indicator, available separately.
Request a Quote
Description
Button sensors for compressive loads of up to 10,000 lbF (50 kN). Compact and rugged, the R02 is ideal for heavy duty applications with space constraints. Requires a Mark-10 indicator, available separately.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MR02-10000 is a button-type force sensor designed for compression measurements up to 10,000 lbF (50 kN). It has a diameter of 1.48 in [37.6 mm], height of 0.43 in [10.9 mm], and weighs 0.5 lb [0.2 kg]. The sensor features Plug & Test™ technology for compatibility with Mark-10 indicators, includes a certificate of calibration with 10 data points, and has a safe overload rating of 150% of full scale. Accuracy is ±0.5% of full scale plus the indicator's contribution. The sensor includes a gold-plated spring contact connector and is rated for operation with Mark-10 indicators sold separately.

Datasheet Summary
Powered by GS/AI

The MR02-10000 is a button-type force sensor designed for compression measurements up to 10,000 lbF (50 kN). It has a diameter of 1.48 in [37.6 mm], height of 0.43 in [10.9 mm], and weighs 0.5 lb [0.2 kg]. The sensor features Plug & Test™ technology for compatibility with Mark-10 indicators, includes a certificate of calibration with 10 data points, and has a safe overload rating of 150% of full scale. Accuracy is ±0.5% of full scale plus the indicator's contribution. The sensor includes a gold-plated spring contact connector and is rated for operation with Mark-10 indicators sold separately.

Suppliers

Company
Product
Description
Supplier Links
Force sensor, 10000 lbF / 5000 kgF / 50000 N / 50 kN - MR02-10000 - Mark-10 Corporation
Copiague, NY, United States
Force sensor, 10000 lbF / 5000 kgF / 50000 N / 50 kN
MR02-10000
Force sensor, 10000 lbF / 5000 kgF / 50000 N / 50 kN MR02-10000
Button sensors for compressive loads of up to 10,000 lbF (50 kN). Compact and rugged, the R02 is ideal for heavy duty applications with space constraints. Requires a Mark-10 indicator, available separately.

Button sensors for compressive loads of up to 10,000 lbF (50 kN). Compact and rugged, the R02 is ideal for heavy duty applications with space constraints. Requires a Mark-10 indicator, available separately.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Load Sensors
Product Number MR02-10000
Product Name Force sensor, 10000 lbF / 5000 kgF / 50000 N / 50 kN
Force Rating 11240 lbs (5098 kg)
Unlock Full Specs
to access all available technical data

Similar Products

2lb/1kg/10N Force Gauge - M3-2 - Transcat, Inc.
Specs
Force Rating 2 lbs (0.9070 kg)
Device Gauge / Indicator
View Details
Force Gauge 20lb/320oz/10kg/10000g/100N - M5-20 - Transcat, Inc.
Specs
Force Rating 20 lbs (9.07 kg)
Device Gauge / Indicator
View Details
Force sensor, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N - MR01-100 - Mark-10 Corporation
Specs
Force Rating 112 lbs (50.98 kg)
Force Measured Tension; Compression
Package S-beam
View Details
MR07-500 - Force sensor, 500 lbF / 8000 ozF / 250 kgF / 2500 N / 2.5 kN - MR07-500 - Mark-10 Corporation
Specs
Force Rating 562 lbs (255 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details