FUTEK Advanced Sensor Technology, Inc. PMP450 Pressure Sensor (Industrial) QSH01204

Description
PMP450 , -1 bar (-30 in-Hg) , Pressure Sensor (Industrial) , 0-10 VDC, 3 Wire Output, 0.125% Nonlinearity , Stainless Steel , 1/4-18-NPT Thread , Vacuum , Din Connector
Description
PMP450 , -1 bar (-30 in-Hg) , Pressure Sensor (Industrial) , 0-10 VDC, 3 Wire Output, 0.125% Nonlinearity , Stainless Steel , 1/4-18-NPT Thread , Vacuum , Din Connector

Suppliers

Company
Product
Description
Supplier Links
PMP450 Pressure Sensor (Industrial) - QSH01204 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
PMP450 Pressure Sensor (Industrial)
QSH01204
PMP450 Pressure Sensor (Industrial) QSH01204
PMP450 , -1 bar (-30 in-Hg) , Pressure Sensor (Industrial) , 0-10 VDC, 3 Wire Output, 0.125% Nonlinearity , Stainless Steel , 1/4-18-NPT Thread , Vacuum , Din Connector

PMP450 , -1 bar (-30 in-Hg) , Pressure Sensor (Industrial) , 0-10 VDC, 3 Wire Output, 0.125% Nonlinearity , Stainless Steel , 1/4-18-NPT Thread , Vacuum , Din Connector

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Pressure Sensors
Product Number QSH01204
Product Name PMP450 Pressure Sensor (Industrial)
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10220966-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Pressure sensor - SDE3-V1Z-B-HQ4-2N-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential; Vacuum
View Details
2 suppliers
Pressure Sensors - 309719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output Analog Current; 4 to 20 mA
View Details
PRESSURE TRANSDUCERS WITH TEMPERATURE -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Features Temperature Output
View Details