Mark-10 Corporation MR04-5 - Force sensor, 5 lbF / 80 ozF / 2.5 kgF / 2500 gF / 25 N, #4-40 MR04-5

Description
Extremely compact force measurement sensors for tensile and compressive loads in applications with limited space. The Series R04 is available in capacities from 0.25 to 100 lbF (1 to 500 N). Every capacity has the same miniature dimensions. The sensors feature outstanding mechanical overload protection and threaded holes on two sides for the mounting of attachments or implements. Requires a Mark-10 indicator, available separately.
Request a Quote
Description
Extremely compact force measurement sensors for tensile and compressive loads in applications with limited space. The Series R04 is available in capacities from 0.25 to 100 lbF (1 to 500 N). Every capacity has the same miniature dimensions. The sensors feature outstanding mechanical overload protection and threaded holes on two sides for the mounting of attachments or implements. Requires a Mark-10 indicator, available separately.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MR04-5 is a compact force sensor designed for tension and compression measurements in space-constrained applications, with a capacity of 5 lbF (25 N) and resolution of 0.002 lbF or 0.005 kgF when used with M3I indicators. It features threaded holes on two sides for mounting and weighs 0.015 lb (0.007 kg). The sensor includes a certificate of calibration with 10 data points per direction and is compatible with Mark-10 indicators via Plug & Test® technology, which saves calibration data in the smart connector. It supports 200% safe overload and uses gold-plated spring contacts for reliable connectivity.

Datasheet Summary
Powered by GS/AI

The MR04-5 is a compact force sensor designed for tension and compression measurements in space-constrained applications, with a capacity of 5 lbF (25 N) and resolution of 0.002 lbF or 0.005 kgF when used with M3I indicators. It features threaded holes on two sides for mounting and weighs 0.015 lb (0.007 kg). The sensor includes a certificate of calibration with 10 data points per direction and is compatible with Mark-10 indicators via Plug & Test® technology, which saves calibration data in the smart connector. It supports 200% safe overload and uses gold-plated spring contacts for reliable connectivity.

Suppliers

Company
Product
Description
Supplier Links
MR04-5 - Force sensor, 5 lbF / 80 ozF / 2.5 kgF / 2500 gF / 25 N, #4-40 - MR04-5 - Mark-10 Corporation
Copiague, NY, United States
MR04-5 - Force sensor, 5 lbF / 80 ozF / 2.5 kgF / 2500 gF / 25 N, #4-40
MR04-5
MR04-5 - Force sensor, 5 lbF / 80 ozF / 2.5 kgF / 2500 gF / 25 N, #4-40 MR04-5
Extremely compact force measurement sensors for tensile and compressive loads in applications with limited space. The Series R04 is available in capacities from 0.25 to 100 lbF (1 to 500 N). Every capacity has the same miniature dimensions. The sensors feature outstanding mechanical overload protection and threaded holes on two sides for the mounting of attachments or implements. Requires a Mark-10 indicator, available separately.

Extremely compact force measurement sensors for tensile and compressive loads in applications with limited space. The Series R04 is available in capacities from 0.25 to 100 lbF (1 to 500 N). Every capacity has the same miniature dimensions. The sensors feature outstanding mechanical overload protection and threaded holes on two sides for the mounting of attachments or implements. Requires a Mark-10 indicator, available separately.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Load Sensors
Product Number MR04-5
Product Name MR04-5 - Force sensor, 5 lbF / 80 ozF / 2.5 kgF / 2500 gF / 25 N, #4-40
Force Rating 5.62 lbs (2.55 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge 500 lb - M5-500 - Transcat, Inc.
Mark-10 Corporation
Specs
Force Rating 500 lbs (227 kg)
Device Gauge / Indicator
View Details
Force Gauge 0.12lb/2 oz/50g/0.5N/500 mN - M4-012 - Transcat, Inc.
Specs
Force Rating 0.1200 lbs (0.0544 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details
5lb/2.5kg/25N Force Gauge - M3-5 - Transcat, Inc.
Specs
Force Rating 5 lbs (2.27 kg)
Device Gauge / Indicator
View Details
Force Gauge 5lb/80oz/2.5kg/2500g/25N - M5-5 - Transcat, Inc.
Specs
Force Rating 5 lbs (2.27 kg)
Device Gauge / Indicator
View Details