Mark-10 Corporation MR04-20M - Force sensor, 20 lbF / 320 ozF / 10 kgF / 10000 gF / 100 N, M3 MR04-20M

Description
Extremely compact force measurement sensors for tensile and compressive loads in applications with limited space. The Series R04 is available in capacities from 0.25 to 100 lbF (1 to 500 N). Every capacity has the same miniature dimensions. The sensors feature outstanding mechanical overload protection and threaded holes on two sides for the mounting of attachments or implements. Requires a Mark-10 indicator, available separately.
Request a Quote
Description
Extremely compact force measurement sensors for tensile and compressive loads in applications with limited space. The Series R04 is available in capacities from 0.25 to 100 lbF (1 to 500 N). Every capacity has the same miniature dimensions. The sensors feature outstanding mechanical overload protection and threaded holes on two sides for the mounting of attachments or implements. Requires a Mark-10 indicator, available separately.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MR04-20M is a compact force sensor designed for tension and compression measurements in space-constrained applications, with a capacity of 20 lbF (100 N) and a resolution of 0.01 lbF when used with Mark-10 indicators. It features threaded holes on two sides for mounting, a weight of 0.015 lb (0.007 kg), and supports a safe overload of 200% of full scale. The sensor uses Plug & Test® technology for interchangeable compatibility with Mark-10 indicators and includes a certificate of calibration with 10 data points per measuring direction. Accuracy is ±0.2% of full scale plus indicator error.

Datasheet Summary
Powered by GS/AI

The MR04-20M is a compact force sensor designed for tension and compression measurements in space-constrained applications, with a capacity of 20 lbF (100 N) and a resolution of 0.01 lbF when used with Mark-10 indicators. It features threaded holes on two sides for mounting, a weight of 0.015 lb (0.007 kg), and supports a safe overload of 200% of full scale. The sensor uses Plug & Test® technology for interchangeable compatibility with Mark-10 indicators and includes a certificate of calibration with 10 data points per measuring direction. Accuracy is ±0.2% of full scale plus indicator error.

Suppliers

Company
Product
Description
Supplier Links
MR04-20M - Force sensor, 20 lbF / 320 ozF / 10 kgF / 10000 gF / 100 N, M3 - MR04-20M - Mark-10 Corporation
Copiague, NY, United States
MR04-20M - Force sensor, 20 lbF / 320 ozF / 10 kgF / 10000 gF / 100 N, M3
MR04-20M
MR04-20M - Force sensor, 20 lbF / 320 ozF / 10 kgF / 10000 gF / 100 N, M3 MR04-20M
Extremely compact force measurement sensors for tensile and compressive loads in applications with limited space. The Series R04 is available in capacities from 0.25 to 100 lbF (1 to 500 N). Every capacity has the same miniature dimensions. The sensors feature outstanding mechanical overload protection and threaded holes on two sides for the mounting of attachments or implements. Requires a Mark-10 indicator, available separately.

Extremely compact force measurement sensors for tensile and compressive loads in applications with limited space. The Series R04 is available in capacities from 0.25 to 100 lbF (1 to 500 N). Every capacity has the same miniature dimensions. The sensors feature outstanding mechanical overload protection and threaded holes on two sides for the mounting of attachments or implements. Requires a Mark-10 indicator, available separately.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Load Sensors
Product Number MR04-20M
Product Name MR04-20M - Force sensor, 20 lbF / 320 ozF / 10 kgF / 10000 gF / 100 N, M3
Force Rating 22.48 lbs (10.2 kg)
Unlock Full Specs
to access all available technical data

Similar Products

MR04-50M - Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N, M3 - MR04-50M - Mark-10 Corporation
Specs
Force Rating 56.2 lbs (25.49 kg)
Force Measured Compression
Package Miniature
View Details
Digital Force Gauge - M7-200 - Transcat, Inc.
Specs
Device Gauge / Indicator
View Details
Force Gauge 200lb/3200oz/100kg/1000N/1k - M4-200 - Transcat, Inc.
Specs
Force Rating 200 lbs (90.7 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details
Force sensor, 750 lbF / 12000 ozF / 375 kgF / 3750 N / 3.75 kN - MR01-750 - Mark-10 Corporation
Specs
Force Rating 843 lbs (382 kg)
Force Measured Tension; Compression
Package S-beam
View Details