Mark-10 Corporation MR04-05M - Force sensor, 0.5 lbF / 8 ozF / 250 gF / 2.5 N / 2500 mN, M3 MR04-05M

Description
Extremely compact force measurement sensors for tensile and compressive loads in applications with limited space. The Series R04 is available in capacities from 0.25 to 100 lbF (1 to 500 N). Every capacity has the same miniature dimensions. The sensors feature outstanding mechanical overload protection and threaded holes on two sides for the mounting of attachments or implements. Requires a Mark-10 indicator, available separately.
Request a Quote
Description
Extremely compact force measurement sensors for tensile and compressive loads in applications with limited space. The Series R04 is available in capacities from 0.25 to 100 lbF (1 to 500 N). Every capacity has the same miniature dimensions. The sensors feature outstanding mechanical overload protection and threaded holes on two sides for the mounting of attachments or implements. Requires a Mark-10 indicator, available separately.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MR04-05M is a compact force sensor for tension and compression measurements, with a capacity of 0.5 lbF (2.5 N) and a resolution of 0.0002 lbF when used with Mark-10 M7I or M5I indicators. It features M3 x 0.5 threaded holes on two sides for mounting, a weight of 0.015 lb (0.007 kg), and incorporates Plug & Test® technology for seamless compatibility with Mark-10 indicators. The sensor has an accuracy of ±0.2% of full scale plus indicator error, a safe overload rating of 200% of full scale, and includes a calibration certificate with 10 data points per direction.

Datasheet Summary
Powered by GS/AI

The MR04-05M is a compact force sensor for tension and compression measurements, with a capacity of 0.5 lbF (2.5 N) and a resolution of 0.0002 lbF when used with Mark-10 M7I or M5I indicators. It features M3 x 0.5 threaded holes on two sides for mounting, a weight of 0.015 lb (0.007 kg), and incorporates Plug & Test® technology for seamless compatibility with Mark-10 indicators. The sensor has an accuracy of ±0.2% of full scale plus indicator error, a safe overload rating of 200% of full scale, and includes a calibration certificate with 10 data points per direction.

Suppliers

Company
Product
Description
Supplier Links
MR04-05M - Force sensor, 0.5 lbF / 8 ozF / 250 gF / 2.5 N / 2500 mN, M3 - MR04-05M - Mark-10 Corporation
Copiague, NY, United States
MR04-05M - Force sensor, 0.5 lbF / 8 ozF / 250 gF / 2.5 N / 2500 mN, M3
MR04-05M
MR04-05M - Force sensor, 0.5 lbF / 8 ozF / 250 gF / 2.5 N / 2500 mN, M3 MR04-05M
Extremely compact force measurement sensors for tensile and compressive loads in applications with limited space. The Series R04 is available in capacities from 0.25 to 100 lbF (1 to 500 N). Every capacity has the same miniature dimensions. The sensors feature outstanding mechanical overload protection and threaded holes on two sides for the mounting of attachments or implements. Requires a Mark-10 indicator, available separately.

Extremely compact force measurement sensors for tensile and compressive loads in applications with limited space. The Series R04 is available in capacities from 0.25 to 100 lbF (1 to 500 N). Every capacity has the same miniature dimensions. The sensors feature outstanding mechanical overload protection and threaded holes on two sides for the mounting of attachments or implements. Requires a Mark-10 indicator, available separately.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Load Sensors
Product Number MR04-05M
Product Name MR04-05M - Force sensor, 0.5 lbF / 8 ozF / 250 gF / 2.5 N / 2500 mN, M3
Force Rating 0.5620 lbs (0.2549 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force sensor, 300 lbF / 4800 ozF / 150 kgF / 1500 N / 1.5 kN - FS05-300 - Mark-10 Corporation
Specs
Force Rating 337 lbs (153 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Force sensor, 500 lbF / 8000 ozF / 250 kgF / 2500 N / 2.5 kN - MR01-500 - Mark-10 Corporation
Specs
Force Rating 562 lbs (255 kg)
Force Measured Tension; Compression
Package S-beam
View Details
MR04-5M - Force sensor, 5 lbF / 80 ozF / 2.5 kgF / 2500 gF / 25 N, M3 - MR04-5M - Mark-10 Corporation
Specs
Force Rating 5.62 lbs (2.55 kg)
Force Measured Compression
Package Miniature
View Details
Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N - MR01-50 - Mark-10 Corporation
Specs
Force Rating 56.2 lbs (25.49 kg)
Force Measured Tension; Compression
Package S-beam
View Details