RS Components, Ltd.
Rod Ends
1852915
Description
Fluro GILSW12 Rod End
Request a Quote
Email Supplier
Description
Fluro GILSW12 Rod End
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Rod End Bearings |
|
Product Number
|
1852915 |
|
Product Name
|
Rod Ends |
|
Design Units
|
Metric
|
|
Bore Diameter
|
0.4724 inch (12 mm)
|
|
Overall Length
|
2.6 inch (66 mm)
|
|
Configuration
|
Metal Ball with Metal Liner
|
Unlock Full Specs
to access all available technical data
Similar Products
Design Units
Metric
Bore Diameter
0.3937 inch (10 mm)
Housing Diameter
1.02 inch (26 mm)
View Details
Design Units
Metric
Bore Diameter
0.1969 inch (5 mm)
Housing Diameter
0.6299 inch (16 mm)
View Details
Design Units
Metric
Bore Diameter
0.2362 inch (6 mm)
Overall Length
1.77 inch (45 mm)
View Details
Design Units
Metric
Bore Diameter
0.3150 inch (8 mm)
Overall Length
2.13 inch (54 mm)
View Details