Strainsert Pivot End at 90° Model Designation TLLR-10 AL

Description
Pivot End at 90° Model Designation
Request a Quote
Description
Pivot End at 90° Model Designation
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pivot End at 90° Model Designation - TLLR-10 AL - Strainsert
West Conshocken, PA, United States
Pivot End at 90° Model Designation
TLLR-10 AL
Pivot End at 90° Model Designation TLLR-10 AL
Pivot End at 90° Model Designation

Pivot End at 90° Model Designation

Supplier's Site

Technical Specifications

  Strainsert
Product Category Force and Load Sensors
Product Number TLLR-10 AL
Product Name Pivot End at 90° Model Designation
Force Rating 10000 lbs (4535 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Load Bolts - CBA-0.75-1 - Strainsert
Specs
Force Rating 6000 lbs (2721 kg)
Package Bolt
Output Analog Voltage
View Details
RCP/SCP Series - SCP-3.250 - Strainsert
Specs
Force Rating 150000 lbs (68027 kg)
Package Load Pin
Output Analog Voltage
View Details
STL Series - STL-8.5 - Strainsert
Specs
Force Rating 17000 lbs (7710 kg)
Force Measured Tension
Package Link
View Details
Pivot Ends in Same Plane - TLLF-125 SS - Strainsert
Specs
Force Rating 125000 lbs (56689 kg)
Force Measured Tension
Output Analog Voltage
View Details