FUTEK Advanced Sensor Technology, Inc. PFT510 Miniature Flush Mount Diaphragm Pressure Sensor FSH01092

Description
PFT510 , 700 Bar , Miniature Flush Mount Diaphragm , Standard , Material - 17-4 PH S.S. , M10x1-Thread , Relative , 26 Awg 4 Conductor Viton Jacketed Shielded Cable , 3 ft Long
Description
PFT510 , 700 Bar , Miniature Flush Mount Diaphragm , Standard , Material - 17-4 PH S.S. , M10x1-Thread , Relative , 26 Awg 4 Conductor Viton Jacketed Shielded Cable , 3 ft Long

Suppliers

Company
Product
Description
Supplier Links
PFT510 Miniature Flush Mount Diaphragm Pressure Sensor - FSH01092 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
PFT510 Miniature Flush Mount Diaphragm Pressure Sensor
FSH01092
PFT510 Miniature Flush Mount Diaphragm Pressure Sensor FSH01092
PFT510 , 700 Bar , Miniature Flush Mount Diaphragm , Standard , Material - 17-4 PH S.S. , M10x1-Thread , Relative , 26 Awg 4 Conductor Viton Jacketed Shielded Cable , 3 ft Long

PFT510 , 700 Bar , Miniature Flush Mount Diaphragm , Standard , Material - 17-4 PH S.S. , M10x1-Thread , Relative , 26 Awg 4 Conductor Viton Jacketed Shielded Cable , 3 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Pressure Sensors
Product Number FSH01092
Product Name PFT510 Miniature Flush Mount Diaphragm Pressure Sensor
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 2171-PEN-M5-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Working Pressure Range -14.5 to 116 psi (-10.2 to 81.66 m H2O)
View Details
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
IEPE Pressure Sensor - 2301B4 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor
Measurement Type Sealed
Signal Output Analog Voltage
View Details
Pressure Sensors, Transducers - Industrial - 1882-6061145-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details