FUTEK Advanced Sensor Technology, Inc. PFP300 Female Port Pressure Sensor FSH00796

Description
PFP300 , 500 PSI , Female Port Pressure Sensor , Standard , Material - 17-4 PH S.S. , 1/4-18-NPT Thread , 29 Awg 4 Conductor Spiral Teflon Cable , 6 inch Long
Description
PFP300 , 500 PSI , Female Port Pressure Sensor , Standard , Material - 17-4 PH S.S. , 1/4-18-NPT Thread , 29 Awg 4 Conductor Spiral Teflon Cable , 6 inch Long

Suppliers

Company
Product
Description
Supplier Links
PFP300 Female Port Pressure Sensor - FSH00796 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
PFP300 Female Port Pressure Sensor
FSH00796
PFP300 Female Port Pressure Sensor FSH00796
PFP300 , 500 PSI , Female Port Pressure Sensor , Standard , Material - 17-4 PH S.S. , 1/4-18-NPT Thread , 29 Awg 4 Conductor Spiral Teflon Cable , 6 inch Long

PFP300 , 500 PSI , Female Port Pressure Sensor , Standard , Material - 17-4 PH S.S. , 1/4-18-NPT Thread , 29 Awg 4 Conductor Spiral Teflon Cable , 6 inch Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Pressure Sensors
Product Number FSH00796
Product Name PFP300 Female Port Pressure Sensor
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
DYNAMIC PRESSURE SENSOR - 2310A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor
Signal Output Analog Voltage
Working Pressure Range 10 psi (7.04 m H2O)
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Pressure Transducers - 10214833-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 300 psi (211 m H2O)
View Details