Mark-10 Corporation Force Gauge 0.5lb/8oz/250g/2.5N/2500mN M5-05

Description
Product Highlights High-speed 7,000 Hz sampling rate USB, RS-232, Mitutoyo, and analog outputs Large backlit graphic display 1,000-point data memory with statistics and outputs Live load bar graph with set point markers Programmable set points, with alarms and outputs Peak readings and set points always displayed Averaging mode - calculates average readings over time External trigger mode - for switch contact testing or remotely stopping display update Automatic data output via USB/RS-232 5 selectable units of measurement Configurable audio alarms and key tones Password protection, configurable for individual keys and calibration Each Unit Includes Carrying case Set of common attachments AC adapter/charger Battery USB cable and driver Resource CD NIST-traceable certificate of calibration with data
Description
Product Highlights High-speed 7,000 Hz sampling rate USB, RS-232, Mitutoyo, and analog outputs Large backlit graphic display 1,000-point data memory with statistics and outputs Live load bar graph with set point markers Programmable set points, with alarms and outputs Peak readings and set points always displayed Averaging mode - calculates average readings over time External trigger mode - for switch contact testing or remotely stopping display update Automatic data output via USB/RS-232 5 selectable units of measurement Configurable audio alarms and key tones Password protection, configurable for individual keys and calibration Each Unit Includes Carrying case Set of common attachments AC adapter/charger Battery USB cable and driver Resource CD NIST-traceable certificate of calibration with data

Suppliers

Company
Product
Description
Supplier Links
Force Gauge 0.5lb/8oz/250g/2.5N/2500mN - M5-05 - Transcat, Inc.
Rochester, NY, USA
Force Gauge 0.5lb/8oz/250g/2.5N/2500mN
M5-05
Force Gauge 0.5lb/8oz/250g/2.5N/2500mN M5-05
Product Highlights High-speed 7,000 Hz sampling rate USB, RS-232, Mitutoyo, and analog outputs Large backlit graphic display 1,000-point data memory with statistics and outputs Live load bar graph with set point markers Programmable set points, with alarms and outputs Peak readings and set points always displayed Averaging mode - calculates average readings over time External trigger mode - for switch contact testing or remotely stopping display update Automatic data output via USB/RS-232 5 selectable units of measurement Configurable audio alarms and key tones Password protection, configurable for individual keys and calibration Each Unit Includes Carrying case Set of common attachments AC adapter/charger Battery USB cable and driver Resource CD NIST-traceable certificate of calibration with data

Product Highlights

  • High-speed 7,000 Hz sampling rate
  • USB, RS-232, Mitutoyo, and analog outputs
  • Large backlit graphic display
  • 1,000-point data memory with statistics and outputs
  • Live load bar graph with set point markers
  • Programmable set points, with alarms and outputs
  • Peak readings and set points always displayed
  • Averaging mode - calculates average readings over time
  • External trigger mode - for switch contact testing or remotely stopping display update
  • Automatic data output via USB/RS-232
  • 5 selectable units of measurement
  • Configurable audio alarms and key tones
  • Password protection, configurable for individual keys and calibration

Each Unit Includes

  • Carrying case
  • Set of common attachments
  • AC adapter/charger
  • Battery
  • USB cable and driver
  • Resource CD
  • NIST-traceable certificate of calibration with data
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number M5-05
Product Name Force Gauge 0.5lb/8oz/250g/2.5N/2500mN
Force Rating 0.5000 lbs (0.2268 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DDM 5 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11240 lbs (5098 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Digital load cell RS485 - 1-FIT5AEB3/10KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 22.05 lbs (10 kg)
Output RS-485
Device Sensor Element / Chip; Sensor / Transducer
View Details
Motorized Test Stand, 750 lbF with force gauge mount, 110V - ESM750SFG - Transcat, Inc.
Specs
Force Rating 750 lbs (340 kg)
Device Gauge / Indicator
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL301E - ABB Measurement & Analytics
Specs
Force Rating 22.48 to 225 lbs (10.2 to 102 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details