Fuji Electric Global Discrete Semiconductor Products 2SK3685-01

Description
Manufacturer: Fuji Electric Win Source Part Number: 160238-2SK3685-01 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3685-01 Alternative Parts (Cross-Reference): 2SK2372; 2SK2372-A; 2SK2370; 2SK2370-A; Introduction Date: September 04, 2002 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Fuji Electric Win Source Part Number: 160238-2SK3685-01 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3685-01 Alternative Parts (Cross-Reference): 2SK2372; 2SK2372-A; 2SK2370; 2SK2370-A; Introduction Date: September 04, 2002 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 160238-2SK3685-01 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
160238-2SK3685-01
Discrete Semiconductor Products 160238-2SK3685-01
Manufacturer: Fuji Electric Win Source Part Number: 160238-2SK3685-01 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3685-01 Alternative Parts (Cross-Reference): 2SK2372; 2SK2372-A; 2SK2370; 2SK2370-A; Introduction Date: September 04, 2002 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Fuji Electric
Win Source Part Number: 160238-2SK3685-01
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK3685-01
Alternative Parts (Cross-Reference): 2SK2372; 2SK2372-A; 2SK2370; 2SK2370-A;
Introduction Date: September 04, 2002
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 160238-2SK3685-01
Product Name Discrete Semiconductor Products
Package Type TO-247; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1689548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Dfn2020
View Details
CSD22202W15 P-Channel NexFET? Power MOSFET - CSD22202W15 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -8 volts
rDS(on) 0.0122 ohms
View Details
7 suppliers
40V 195A MOSFET Transistor - 278-AUIRF2804S - ERSAELECTRONICS PTE. LTD.
Specs
PD 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers