Fuji Electric Global P-Channel 7A 60V 0.35ohm MOSFET Transistor 2SJ473-01L

Description
Power Field-Effect Transistor, 7A I(D), 60V, 0.35ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-251AA, TO-251, SC-64, KPAK-3 Product overview: 2SJ473-01L from Fuji Electric is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 7A, 60V, 0.35ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 7A, 60V, 0.35ohm, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ473-01L can be used for catalog matching and distributor lookup.
Request a Quote
Description
Power Field-Effect Transistor, 7A I(D), 60V, 0.35ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-251AA, TO-251, SC-64, KPAK-3 Product overview: 2SJ473-01L from Fuji Electric is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 7A, 60V, 0.35ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 7A, 60V, 0.35ohm, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ473-01L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 7A 60V 0.35ohm MOSFET Transistor
288-2SJ473-01L
P-Channel 7A 60V 0.35ohm MOSFET Transistor 288-2SJ473-01L
Power Field-Effect Transistor, 7A I(D), 60V, 0.35ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-251AA, TO-251, SC-64, KPAK-3 Product overview: 2SJ473-01L from Fuji Electric is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 7A, 60V, 0.35ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 7A, 60V, 0.35ohm, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ473-01L can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 7A I(D), 60V, 0.35ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-251AA, TO-251, SC-64, KPAK-3 Product overview: 2SJ473-01L from Fuji Electric is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 7A, 60V, 0.35ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 7A, 60V, 0.35ohm, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ473-01L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158661-2SJ473-01L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158661-2SJ473-01L
Discrete Semiconductor Products 158661-2SJ473-01L
Manufacturer: Fuji Electric Win Source Part Number: 158661-2SJ473-01L Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ473-01L Alternative Parts (Cross-Reference): 2SJ681; 2SJ681(Q); Introduction Date: June 07, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Fuji Electric
Win Source Part Number: 158661-2SJ473-01L
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ473-01L
Alternative Parts (Cross-Reference): 2SJ681; 2SJ681(Q);
Introduction Date: June 07, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET
Product Number 288-2SJ473-01L 158661-2SJ473-01L
Product Name P-Channel 7A 60V 0.35ohm MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data