The MT1000E5 is a mixed-signal active load pull system designed for high-speed impedance characterization of devices under test from 1 MHz to 67 GHz. It supports single-tone CW and pulsed-CW RF signals with DC and pulsed-DC bias, enabling dynamic load pull at up to 2000 impedance states per minute with full Smith Chart coverage. The system integrates the functions of impedance tuners, VNAs, NVNAs, signal generators, and oscilloscopes into a single turnkey solution for nonlinear model validation, behavioral extraction, and on-wafer production testing. It features a maximum active load dynamic range of 2000 dB and supports modulation bandwidths up to 2000 MHz for wideband applications. The MT1000E5 is rated for CW and pulsed-CW power handling up to 20 W and minimum pulse widths of 60 ns. It is AS9100D and ISO 9001:2015 certified.
The MT1000 and MT2000 are turnkey one-box load pull solutions that replace the functions typically performed by passive fundamental and harmonic impedance tuners, VNAs, NVNAs, analog signal generators, vector signal generators, vector signal analyzers and oscilloscopes, and add the capabilities of high-speed load pull measurements and wideband impedance control for modulated signals. By combining multiple bench setups into a single box, offering unrivaled load pull speeds, and maximizing smith chart coverage, Maury’s MT2000 is a powerhouse for device characterization, validation nonlinear compact models and extracting nonlinear behavioral models.
| Maury Microwave | |
|---|---|
| Product Category | Oscilloscopes |
| Product Number | MT1000E5 |
| Product Name | Active Tuners |
| Bandwidth | 1000 MHz |