MODULE, USB HS TO RS232 CONVERTER, 2 COM PORT, FT2232H; Bridge Type:USB to Serial Port; Module Interface:RS232, USB; Supported Devices:FT2232H; Supply Voltage Min:4.25V; Supply Voltage Max:5.25V; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 76R0534 |
| Product Name | Module, Usb Hs To Rs232 Converter, 2 Com Port, Ft2232H; Bridge Type Ftdi |