DEV MODULE, USB TO SERIAL, UART, FT232RL; Module Applications:Industr
ial Automation and Networking; Compliance Standard:CE, FCC; Supported Devices:FT232RL; Module Interface:RS232, RS485, USB; Supply Voltage Min:3.3V; Product Range:- RoHS Compliant: Yes
DEV MODULE, USB TO SERIAL, UART, FT232RL; Module Applications:Industrial Automation and Networking; Compliance Standard:CE, FCC; Supported Devices:FT232RL; Module Interface:RS232, RS485, USB; Supply Voltage Min:3.3V; Product Range:- RoHS Compliant: Yes