IC USB HS QUAD UART/SYNC 64-LQFP Product overview: FT4232HL from Future Technology Devices International, Ltd. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-FT4232HL can be used for catalog matching and distributor lookup.
Manufacturer: FTDI, Future Technology Devices International Ltd
Win Source Part Number: 086297-FT4232HL
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0
Family Name: FT4232H
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-LQFP (10x10)
Purpose: Bridge, USB to UART
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 70mA
Alternative Parts (Cross-Reference): FT4232HL-REEL; FT4232HQ-REEL; FT4232HQ-TRAY;
Introduction Date: November 04, 2008
ECCN: EAR99
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Test & Measurement, Industrial
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 753-FT4232HL | 086297-FT4232HL |
| Product Name | Quad Interface Transceiver IC | Interface - Interface - Controllers - FT4232HL |
| Device Type | Transceiver |