Manufacturer: FTDI, Future Technology Devices International Ltd
Win Source Part Number: 1319569-FT313HL-R
Category: Integrated Circuits (ICs)>Interface>Cont
Packaging: Reel - TR
Standard Package: 1,000
Protocol: USB
Function: Controller
Interface: USB
Current - Supply: 35mA
Standards: USB 2.0
Voltage - Supply: 2.97V ~ 3.63V
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 64-LQFP
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 768-1163-6,FT313HLR,
Base Product Number: FT313HL
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
USB Controller USB 2.0 USB Interface 64-LQFP (10x10)
USB Interface IC USB High Speed USB Host Controller IC
IC USB HS HOST CTRL LQFP-64
USB Controller USB 2.0 USB Interface 64-LQFP (10x10)
IC USB HS HOST CTRL LQFP-64
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1319569-FT313HL-R | 768-1163-2-ND | FT313HL-R | FT313HL-R | FT313HL-R | FT313HL-R |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | USB Interface IC | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | Other; 2.97V ~ 3.63V | Other; 2.97V ~ 3.63V | Other | Other; 2.97V ~ 3.63V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | QFP; 64-LQFP | LQFP; 64-LQFP | LQFP-64 | QFP | QFP; LQFP; 64-LQFP | QFP; 64-LQFP |