FTDI Chip Controllers FT312D-32Q1C-R

Description
USB Controller USB 2.0 UART Interface 32-QFN (7x7)
Request a Quote Datasheet
Description
USB Controller USB 2.0 UART Interface 32-QFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 768-1181-2-ND - DigiKey
Thief River Falls, MN, United States
Controllers
768-1181-2-ND
Controllers 768-1181-2-ND
USB Controller USB 2.0 UART Interface 32-QFN (7x7)

USB Controller USB 2.0 UART Interface 32-QFN (7x7)

Buy Now Datasheet
Singapore, Singapore
QFN Interface Transceiver IC
754-FT312D-32Q1C-R
QFN Interface Transceiver IC 754-FT312D-32Q1C-R
USB Bus Controller, CMOS, ROHS COMPLIANT, QFN-32 Product overview: FT312D-32Q1C-R from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT312D-32Q1C-R can be used for catalog matching and distributor lookup.

USB Bus Controller, CMOS, ROHS COMPLIANT, QFN-32 Product overview: FT312D-32Q1C-R from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT312D-32Q1C-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - 1261705-FT312D-32Q1C-R - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1261705-FT312D-32Q1C-R
Integrated Circuits (ICs) - Interface - Controllers 1261705-FT312D-32Q1C-R
Win Source Part Number: 1261705-FT312D-32Q1C -R Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tape & Reel (TR) Standard Package: 3,000 Protocol: USB Function: Controller Interface: UART Current - Supply: 25mA Standards: USB 2.0 Voltage - Supply: 2.97V ~ 3.63V Package / Case: 32-VQFN Exposed Pad Supplier Device Package: 32-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: FTDI, Future Technology Devices International Ltd Other Names: 768-1181-2,768-1181- 1,768-1181-6 Base Product Number: FT312D

Win Source Part Number: 1261705-FT312D-32Q1C-R
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tape & Reel (TR)
Standard Package: 3,000
Protocol: USB
Function: Controller
Interface: UART
Current - Supply: 25mA
Standards: USB 2.0
Voltage - Supply: 2.97V ~ 3.63V
Package / Case: 32-VQFN Exposed Pad
Supplier Device Package: 32-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: FTDI, Future Technology Devices International Ltd
Other Names: 768-1181-2,768-1181-1,768-1181-6
Base Product Number: FT312D

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - FT312D-32Q1C-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
FT312D-32Q1C-R
Integrated Circuits (ICs) - Interface - Controllers FT312D-32Q1C-R
IC USB HOST CTRL 32-QFN

IC USB HOST CTRL 32-QFN

Supplier's Site
Controllers - FT312D-32Q1C-R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
FT312D-32Q1C-R
Controllers FT312D-32Q1C-R
USB Controller USB 2.0 UART Interface 32-QFN (7x7)

USB Controller USB 2.0 UART Interface 32-QFN (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Interface IC
FT312D-32Q1C-R
USB Interface IC FT312D-32Q1C-R
USB Interface IC USB Android Host IC

USB Interface IC USB Android Host IC

Buy Now Datasheet
Interface - Controllers - FT312D-32Q1C-R - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
FT312D-32Q1C-R
Interface - Controllers FT312D-32Q1C-R
IC USB HOST CTRL 32-QFN

IC USB HOST CTRL 32-QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 768-1181-2-ND 754-FT312D-32Q1C-R 1261705-FT312D-32Q1C-R FT312D-32Q1C-R FT312D-32Q1C-R FT312D-32Q1C-R FT312D-32Q1C-R
Product Name Controllers QFN Interface Transceiver IC Integrated Circuits (ICs) - Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers USB Interface IC Interface - Controllers
Technology USB; UART USB; USB UART UART
Device Type Line / Bus Controller Transceiver Sensor Interface Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 2.97V ~ 3.63V Other; 2.97V ~ 3.63V Other Other; 2.97V ~ 3.63V 3V; 3.3V; 3.6V; Other; 2.97 V to 3.63 V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 2910/BQA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP40
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details