UART Controller IC, 12Mbps, QFN EP, 3.3V-5.25V, 1-Ch Product overview: FT232RQ-TRAY from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5.25V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5.25V, QFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT232RQ-TRAY can be used for catalog matching and distributor lookup.
USB Bridge, USB to UART USB 2.0 UART Interface 32-QFN (5x5)
Win Source Part Number: 1059926-FT232RQ-TRAY
Category: Integrated Circuits (ICs)>Interface - Controllers
Series: USBmadeEZ-UART
Package: Tray
Standard Package: 490
Protocol: USB
Function: Bridge, USB to UART
Interface: UART
Current - Supply: 15mA
Standards: USB 2.0
Voltage - Supply: 3.3V ~ 5.25V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): SP339EER1-L/TR; ISL4243EIRZ-T; USB3343-CP-TR; SGTL5000XNAA3R2; LAN8700C-AEZG-TR; USB2514B-AEZG;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: FTDI, Future Technology Devices International Ltd
Other Names: FT232RQ-TRAY-ND,768-
Base Product Number: FT232
IC USB FS SERIAL UART 32QFN
USB Interface IC FT232R Single Ch Full Speed
IC USB FS SERIAL UART 32QFN
USB Bridge, USB to UART USB 2.0 UART Interface 32-QFN (5x5)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 754-FT232RQ-TRAY | 768-1307-ND | 1059926-FT232RQ-TRAY | FT232RQ-TRAY | FT232RQ-TRAY | FT232RQ-TRAY | FT232RQ-TRAY |
| Product Name | 3.3V 5.25V QFN Interface Transceiver IC | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC | Interface - Controllers | Controllers |
| Device Type | Transceiver | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |
| Features | RoHS | RoHS | RoHS | ||||
| Data Rate | 12000 kbps | 12000 to ? kbps | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |