RS232, RS485, RS422, USB Bridge, USB to UART,FIFO USB 2.0 I²C, FIFO, JTAG, Serial, SPI, UART Interface 64-QFN (9x9)
IC SERIAL USB-C UART QFN-68
IC SERIAL USB-C UART QFN-68
RS232, RS485, RS422, USB Bridge, USB to UART,FIFO USB 2.0 I²C, FIFO, JTAG, Serial, SPI, UART Interface 64-QFN (9x9)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 768-FT2232HPQ-REELTR-ND | FT2232HPQ-REEL | FT2232HPQ-REEL | FT2232HPQ-REEL |
| Product Name | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Technology | USB; RS232; RS422; RS485; SPI; I2C | SPI; I2C; I²C, FIFO, JTAG, Serial, SPI, UART | USB; RS232; RS422; RS485; RS232, RS485, RS422, USB | SPI; I2C; I²C, FIFO, JTAG, Serial, SPI, UART |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller |
| Supply Voltage | Other; 1.62V ~ 1.98V, 2.97V ~ 3.63V | Other | Other; 1.62V ~ 1.98V, 2.97V ~ 3.63V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |