FTDI Chip Controllers FT221XS-R

Description
USB Bridge, USB to SPI USB 2.0 SPI Interface 20-SSOP
Request a Quote Datasheet
Description
USB Bridge, USB to SPI USB 2.0 SPI Interface 20-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 768-1125-2-ND - DigiKey
Thief River Falls, MN, United States
Controllers
768-1125-2-ND
Controllers 768-1125-2-ND
USB Bridge, USB to SPI USB 2.0 SPI Interface 20-SSOP

USB Bridge, USB to SPI USB 2.0 SPI Interface 20-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - 1216211-FT221XS-R - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1216211-FT221XS-R
Integrated Circuits (ICs) - Interface - Controllers 1216211-FT221XS-R
Win Source Part Number: 1216211-FT221XS-R Category: Integrated Circuits (ICs)>Interface - Controllers Series: USBmadeEZ-FIFO, FT-X, X-Chip Package: Tape & Reel Standard Package: 3,000 Protocol: USB Function: Bridge, USB to SPI Interface: SPI Current - Supply: 11mA Standards: USB 2.0 Voltage - Supply: 3.3V ~ 5V Package / Case: 20-SSOP (0.154", 3.90mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: FTDI, Future Technology Devices International Ltd Other Names: 768-1125-1,768-1125- 2,768-1125-6,FT221XS R Base Product Number: FT221XS

Win Source Part Number: 1216211-FT221XS-R
Category: Integrated Circuits (ICs)>Interface - Controllers
Series: USBmadeEZ-FIFO, FT-X, X-Chip
Package: Tape & Reel
Standard Package: 3,000
Protocol: USB
Function: Bridge, USB to SPI
Interface: SPI
Current - Supply: 11mA
Standards: USB 2.0
Voltage - Supply: 3.3V ~ 5V
Package / Case: 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: FTDI, Future Technology Devices International Ltd
Other Names: 768-1125-1,768-1125-2,768-1125-6,FT221XSR
Base Product Number: FT221XS

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Interface IC
FT221XS-R
USB Interface IC FT221XS-R
USB Interface IC USB to 8 bit SPI / FT1248 IC SSOP-20

USB Interface IC USB to 8 bit SPI / FT1248 IC SSOP-20

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - FT221XS-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
FT221XS-R
Integrated Circuits (ICs) - Interface - Controllers FT221XS-R
IC USB 8 BIT SPI/FT1248 20SSOP

IC USB 8 BIT SPI/FT1248 20SSOP

Supplier's Site
Controllers - FT221XS-R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
FT221XS-R
Controllers FT221XS-R
USB Bridge, USB to SPI USB 2.0 SPI Interface 20-SSOP

USB Bridge, USB to SPI USB 2.0 SPI Interface 20-SSOP

Buy Now Datasheet
Usb Interface, Transceiver, Usb 2.0, 2.97 V, 5.5 V, Ssop, 20 Rohs Compliant Ftdi - 83T7085 - Newark, An Avnet Company
Chicago, IL, United States
Usb Interface, Transceiver, Usb 2.0, 2.97 V, 5.5 V, Ssop, 20 Rohs Compliant Ftdi
83T7085
Usb Interface, Transceiver, Usb 2.0, 2.97 V, 5.5 V, Ssop, 20 Rohs Compliant Ftdi 83T7085
USB Interface, Transceiver, USB 2.0, 2.97 V, 5.5 V, SSOP, 20 RoHS Compliant: Yes

USB Interface, Transceiver, USB 2.0, 2.97 V, 5.5 V, SSOP, 20 RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Interface - Controllers
FT221XS-R
Interface - Controllers FT221XS-R
IC USB 8 BIT SPI/FT1248 20SSOP

IC USB 8 BIT SPI/FT1248 20SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 768-1125-2-ND 1216211-FT221XS-R FT221XS-R FT221XS-R FT221XS-R 83T7085 FT221XS-R
Product Name Controllers Integrated Circuits (ICs) - Interface - Controllers USB Interface IC Integrated Circuits (ICs) - Interface - Controllers Controllers Usb Interface, Transceiver, Usb 2.0, 2.97 V, 5.5 V, Ssop, 20 Rohs Compliant Ftdi Interface - Controllers
Technology USB; SPI USB; USB SPI; SPI USB SPI; SPI
Device Type Line / Bus Controller Sensor Interface Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 3.3V ~ 5V Other; 3.3V ~ 5V 5V; Other 5V; Other; 3.3V ~ 5V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
7 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-013 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Octal buffer/line driver; 3-state - 74LV244PW,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
SN74AVC16834 18-Bit Universal Bus Driver With 3-State Outputs - 74AVC16834DGGRE4 - Texas Instruments
Specs
Technology AVC
Device Type Line / Bus Driver
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3
View Details