Win Source Part Number: 1382101-FT201XS-U
Category: Integrated Circuits (ICs)>Interface>Cont
Series: USBmadeEZ-FIFO, FT-X, X-Chip
Package: Tube
Standard Package: 100 pcs
Protocol: USB
Function: Bridge, USB to I²C
Interface: I²C, USB
Current - Supply: 8mA
Standards: USB 2.0
Voltage - Supply: 3.3V ~ 5V
Package / Case: 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: FTDI, Future Technology Devices International Ltd
Base Product Number: FT201XS
Moisture Sensitivity Level (MSL): 3 (168 Hours)
USB Bridge, USB to I²C USB 2.0 I²C, USB Interface 16-SSOP
USB Bridge, USB to I²C USB 2.0 I²C, USB Interface 16-SSOP
USB Interface IC USB to I2C IC SSOP-16
IC USB FS I2C 16SSOP
IC USB FS I2C 16SSOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1382101-FT201XS-U | 768-1148-5-ND | FT201XS-U | FT201XS-U | FT201XS-U | FT201XS-U |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | USB Interface IC | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | Other; 3.3V ~ 5V | Other; 3.3V ~ 5V | 5V; Other; 3.3V ~ 5V | 5V | 5V; Other | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SSOP | SSOP; "16-SSOP (0.154"", 3.90mm Width)" | SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width) | SSOP-16 | SSOP |