Manufacturer: FTDI, Future Technology Devices International Ltd
Win Source Part Number: 872354-FT201XQ-R
Series: USBmadeEZ-FIFO, FT-X, X-Chip
Operating Temperature Range: -40°C ~ 85°C
Features: USB Bridge, USB to I²C USB 2.0 I²C Interface 16-QFN (4x4)
Package: 16-WQFN Exposed Pad
Package: Reel - TR
Family Name: FT201XQ
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 768-1131-6, FT201XQR, 768-1131-1, 768-1131-2
USB Bridge, USB to I²C USB 2.0 I²C Interface 16-QFN (4x4)
USB Bridge, USB to I²C USB 2.0 I²C Interface 16-QFN (4x4)
USB Bridge, USB to I²C USB 2.0 I²C Interface 16-QFN (4x4)
IC USB FS I2C 16QFN
USB Interface IC USB to I2C IC QFN-16
USB Bridge, USB to I²C USB 2.0 I²C Interface 16-QFN (4x4)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 872354-FT201XQ-R | 768-1131-1-ND | FT201XQ-R | FT201XQ-R | FT201XQ-R | FT201XQ-R |
| Product Name | Interface - Interface - Controllers - FT201XQ-R | Controllers | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC | Controllers | Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 16-QFN (4x4) | 16-WQFN Exposed Pad | QFN-16 | 16-WQFN Exposed Pad | 16-WQFN Exposed Pad | |
| Technology | USB; I2C | USB; USB | I2C; I²C | I2C; I²C |