fruitcore robotics Industrial (Articulated) Robots HORST1400

Description
The HORST1400 is an industrial robot designed and manufactured by fruitcore robotics in Germany. This robot is specifically designed for parts handling in a larger radius, making it an ideal solution for logistics and other industries that require productivity in all sectors and applications. One of the key advantages of the HORST1400 is its versatility. With its uncomplicated connection to external machines and ability to handle a wide variety of automation tasks, this robot is suitable for use in almost all industrial sectors. It can work in combination with various grippers, suction cups, dispensers, or optical image processing systems to perform different tasks. Moreover, the HORST1400 is a complete robot system that includes the industrial robot itself, the switch cabinet horstCONTROL with complete safety control, the robot operating panel horstPANEL, and the updateable operating software horstFX basic. This makes it very easy to program and implement automation solutions in a short time, without requiring any programming knowledge. In terms of its specifications, the HORST1400 is the largest and strongest robot in the HORST robot family so far, with a maximum range of over 1400 mm and a maximum payload of up to 12 kg. It weighs around 150 kg and has a repeatability of +/- 0.1 mm, ensuring precise and accurate movements. The robot has an installation area of 454 x 454 mm, making it particularly useful for handling large parts. The HORST1400 is based on a novel drive concept, which makes it extremely powerful and gives it an optimum ratio of range to payload. It is a 6-axis industrial robot with a four-bar linkage, which results in high stiffness and very good mass distribution. These features enable the robot to work with high absolute and repeat accuracy, ensuring that it can handle even the most demanding automation tasks. Finally, the HORST1400 has remarkable speed and efficiency. With its highly efficient drive power and fast axis speeds of up to 4.3 meters per second, this robot can move at high speed at the tool center point (TCP). This makes it a highly productive solution for industrial automation, helping to increase efficiency and reduce costs. Overall, the HORST1400 is a powerful and versatile industrial robot that can handle a wide range of automation tasks with precision and efficiency. Its ease of use, compact size, and advanced features make it an attractive option for companies looking to implement automation solutions in Industry 4.0.
Description
The HORST1400 is an industrial robot designed and manufactured by fruitcore robotics in Germany. This robot is specifically designed for parts handling in a larger radius, making it an ideal solution for logistics and other industries that require productivity in all sectors and applications. One of the key advantages of the HORST1400 is its versatility. With its uncomplicated connection to external machines and ability to handle a wide variety of automation tasks, this robot is suitable for use in almost all industrial sectors. It can work in combination with various grippers, suction cups, dispensers, or optical image processing systems to perform different tasks. Moreover, the HORST1400 is a complete robot system that includes the industrial robot itself, the switch cabinet horstCONTROL with complete safety control, the robot operating panel horstPANEL, and the updateable operating software horstFX basic. This makes it very easy to program and implement automation solutions in a short time, without requiring any programming knowledge. In terms of its specifications, the HORST1400 is the largest and strongest robot in the HORST robot family so far, with a maximum range of over 1400 mm and a maximum payload of up to 12 kg. It weighs around 150 kg and has a repeatability of +/- 0.1 mm, ensuring precise and accurate movements. The robot has an installation area of 454 x 454 mm, making it particularly useful for handling large parts. The HORST1400 is based on a novel drive concept, which makes it extremely powerful and gives it an optimum ratio of range to payload. It is a 6-axis industrial robot with a four-bar linkage, which results in high stiffness and very good mass distribution. These features enable the robot to work with high absolute and repeat accuracy, ensuring that it can handle even the most demanding automation tasks. Finally, the HORST1400 has remarkable speed and efficiency. With its highly efficient drive power and fast axis speeds of up to 4.3 meters per second, this robot can move at high speed at the tool center point (TCP). This makes it a highly productive solution for industrial automation, helping to increase efficiency and reduce costs. Overall, the HORST1400 is a powerful and versatile industrial robot that can handle a wide range of automation tasks with precision and efficiency. Its ease of use, compact size, and advanced features make it an attractive option for companies looking to implement automation solutions in Industry 4.0.

Suppliers

Company
Product
Description
Supplier Links
Industrial (Articulated) Robots - HORST1400 - fruitcore robotics
Constance, Germany
Industrial (Articulated) Robots
HORST1400
Industrial (Articulated) Robots HORST1400
The HORST1400 is an industrial robot designed and manufactured by fruitcore robotics in Germany. This robot is specifically designed for parts handling in a larger radius, making it an ideal solution for logistics and other industries that require productivity in all sectors and applications. One of the key advantages of the HORST1400 is its versatility. With its uncomplicated connection to external machines and ability to handle a wide variety of automation tasks, this robot is suitable for use in almost all industrial sectors. It can work in combination with various grippers, suction cups, dispensers, or optical image processing systems to perform different tasks. Moreover, the HORST1400 is a complete robot system that includes the industrial robot itself, the switch cabinet horstCONTROL with complete safety control, the robot operating panel horstPANEL, and the updateable operating software horstFX basic. This makes it very easy to program and implement automation solutions in a short time, without requiring any programming knowledge. In terms of its specifications, the HORST1400 is the largest and strongest robot in the HORST robot family so far, with a maximum range of over 1400 mm and a maximum payload of up to 12 kg. It weighs around 150 kg and has a repeatability of +/- 0.1 mm, ensuring precise and accurate movements. The robot has an installation area of 454 x 454 mm, making it particularly useful for handling large parts. The HORST1400 is based on a novel drive concept, which makes it extremely powerful and gives it an optimum ratio of range to payload. It is a 6-axis industrial robot with a four-bar linkage, which results in high stiffness and very good mass distribution. These features enable the robot to work with high absolute and repeat accuracy, ensuring that it can handle even the most demanding automation tasks. Finally, the HORST1400 has remarkable speed and efficiency. With its highly efficient drive power and fast axis speeds of up to 4.3 meters per second, this robot can move at high speed at the tool center point (TCP). This makes it a highly productive solution for industrial automation, helping to increase efficiency and reduce costs. Overall, the HORST1400 is a powerful and versatile industrial robot that can handle a wide range of automation tasks with precision and efficiency. Its ease of use, compact size, and advanced features make it an attractive option for companies looking to implement automation solutions in Industry 4.0.

The HORST1400 is an industrial robot designed and manufactured by fruitcore robotics in Germany. This robot is specifically designed for parts handling in a larger radius, making it an ideal solution for logistics and other industries that require productivity in all sectors and applications.
One of the key advantages of the HORST1400 is its versatility. With its uncomplicated connection to external machines and ability to handle a wide variety of automation tasks, this robot is suitable for use in almost all industrial sectors. It can work in combination with various grippers, suction cups, dispensers, or optical image processing systems to perform different tasks.
Moreover, the HORST1400 is a complete robot system that includes the industrial robot itself, the switch cabinet horstCONTROL with complete safety control, the robot operating panel horstPANEL, and the updateable operating software horstFX basic. This makes it very easy to program and implement automation solutions in a short time, without requiring any programming knowledge.
In terms of its specifications, the HORST1400 is the largest and strongest robot in the HORST robot family so far, with a maximum range of over 1400 mm and a maximum payload of up to 12 kg. It weighs around 150 kg and has a repeatability of +/- 0.1 mm, ensuring precise and accurate movements. The robot has an installation area of 454 x 454 mm, making it particularly useful for handling large parts.
The HORST1400 is based on a novel drive concept, which makes it extremely powerful and gives it an optimum ratio of range to payload. It is a 6-axis industrial robot with a four-bar linkage, which results in high stiffness and very good mass distribution. These features enable the robot to work with high absolute and repeat accuracy, ensuring that it can handle even the most demanding automation tasks.
Finally, the HORST1400 has remarkable speed and efficiency. With its highly efficient drive power and fast axis speeds of up to 4.3 meters per second, this robot can move at high speed at the tool center point (TCP). This makes it a highly productive solution for industrial automation, helping to increase efficiency and reduce costs.
Overall, the HORST1400 is a powerful and versatile industrial robot that can handle a wide range of automation tasks with precision and efficiency. Its ease of use, compact size, and advanced features make it an attractive option for companies looking to implement automation solutions in Industry 4.0.

Supplier's Site

Technical Specifications

  fruitcore robotics
Product Category Robots
Product Number HORST1400
Product Name Industrial (Articulated) Robots
Robot Type Articulated
Industry / Application Robotic Assembly; Automotive Testing; Metal Removal (e.g., Cutting, Deburring, Drilling);  Material Handling (e.g., Loading/Unloading, Palletizing); Machine Tending Robot; Packaging Robot; Medical / Pharmaceutical; Robotic Welding
# of Axes 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Hexapod, High Accuracy, 125 mm Diameter Platform, 5 kg Load, M6 - HXP50HA-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
6-Axis Miniature Hexapod - H-811.F2 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC3 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 4750 mm (39.37 to 187 inch)
View Details
Cobot Clip Inserter -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Robot Type Collaborative / Cobot; (Robot System)
Industry / Application Robotic Assembly
View Details